EN
  • EN
  • DE

CC430F5125IRGZT

Part No CC430F5125IRGZT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM / SOC MSP430 48-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 2FSK, 2GFSK, ASK, MSK, OOK
Frequency 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz
Data Rate (Maximum) 500kBaud
Power - Output 13dBm
Sensitivity -117dBm
Memory Size 16kB Flash, 2kB SRAM
Serial Interfaces I2C, IrDA, JTAG, SPI, UART
GPIO 30
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 15mA ~ 18.5mA
Current - Transmitting 15mA ~ 36mA
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Win Source Part Number 771314-CC430F5125IRGZT
Popularity Medium
Supply and Demand Status Limited
Family Name CC430F5125
ECCN 5A992.c
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC430F5125IRGZT CAD Model

Description

The CC430F5125IRGZT is a state-of-the-art microcontroller unit (MCU) with an integrated RF transceiver, crafted by Texas Instruments (TI) for low-power wireless applications. This product is part of the CC430 family of microcontrollers that combine TI's leading MSP430 MCU technology with an RF core, providing a single-chip solution that is ideal for a wide range of wireless applications.

Key Features

  • Integrated Wireless Capabilities: The CC430F5125IRGZT incorporates a high-performance RF transceiver with a frequency range suitable for various ISM (Industrial, Scientific, and Medical) bands.
  • Power Efficiency: Designed for ultra-low-power consumption, this MCU allows for extended battery life in portable applications through various power-saving modes.
  • Memory: It boasts 32KB of in-system programmable flash memory, 4KB of RAM, and several flexible power management features.
  • Processing Power: The device operates with a powerful 16-bit RISC architecture, ensuring efficient processing and control tasks.
  • Peripherals: It includes a range of integrated peripherals such as a 12-bit analog-to-digital converter (ADC), timers, serial communication modules, and more to support complex applications.
  • Security: Enhanced with hardware AES encryption/decryption, the CC430F5125IRGZT can securely handle data for communication and information exchange.

Applications

The CC430F5125IRGZT is versatile and can be used in numerous wireless applications, including but not limited to home and building automation, wireless sensor networks, smart metering, and personal wireless health devices. Its integration of an MCU with an RF transceiver makes it an excellent choice for developers looking to create compact, energy-efficient wireless solutions.

Package and Quality

Housed in a compact VQFN (Very-thin Quad Flat Non-leaded) 48-pin package, the CC430F5125IRGZT is designed for space-constrained applications. The product adheres to Texas Instruments' high-quality standards, ensuring reliability and performance for critical applications.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9600 $55.7200
16+ $6.5313 $104.5008
24+ $6.3272 $151.8528
33+ $6.1231 $202.0623
43+ $5.9190 $254.5170
57+ $5.3067 $302.4819
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess