EN
  • EN
  • DE

CC3235MODSM2MOBR

Part No CC3235MODSM2MOBR
Manufacturer Texas Instruments
Catalog RF Receivers
Description RX TXRX MODULE WIFI CHIP SMD  /  WiFi 802.11a/b/g/n Transceiver Module 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
RF Family/Standard WiFi
Protocol 802.11a/b/g/n
Modulation CCK, DSSS, OFDM
Frequency 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz
Data Rate 54Mbps
Power - Output 16.3dBm
Sensitivity -94.5dBm
Serial Interfaces I2C, I2S, SPI, UART
Antenna Type Integrated, Chip
Utilized IC / Part CC3235S
Memory Size 256kB RAM
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 53mA ~ 67mA
Current - Transmitting 154mA ~ 318mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 63-SMD Module
Base Product Number CC3235
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 296-CC3235MODSM2MOBRTR,296-CC3235MODSM2MOBRCT,296-CC3235MODSM2MOBRDKR
Standard Package 750
Win Source Part Number 1024452-CC3235MODSM2MOBR
Ultra Librarian 3D Model Ultra Librarian CC3235MODSM2MOBR CAD Model

Description

The CC3235MODSM2MOBR is a wireless module from the renowned manufacturer Texas Instruments, designed to provide a robust and secure Wi-Fi connectivity solution. This module is part of the SimpleLink™ Wi-Fi family and is engineered to facilitate Internet-of-Things (IoT) applications across a wide array of industries including home automation, industrial, healthcare, and consumer electronics.

At the heart of the CC3235MODSM2MOBR lies a powerful ARM Cortex-M4 microcontroller with an ample 256KB of RAM and an integrated 1MB of flash memory. This combination of processing power and memory ensures that the module can handle complex networking tasks and user applications with ease. The module operates over a dual-band (2.4 GHz and 5 GHz) Wi-Fi network, supporting 802.11 a/b/g/n standards, which ensures compatibility with a wide range of network configurations and provides flexibility for device deployment.

Security is a paramount feature of the CC3235MODSM2MOBR. The module boasts advanced security protocols including WPA2 personal and enterprise security, TLS, and SSL. Additionally, it features an on-chip crypto engine for fast, secure Wi-Fi connections and an in-built hardware firewall to protect against potential network threats. These security features make the module an ideal choice for applications where data integrity and privacy are critical.

The CC3235MODSM2MOBR is designed for easy integration into various hardware configurations. It comes in a compact form factor with a surface-mount package that simplifies the design and manufacturing process, allowing for rapid deployment in end products. The module also includes a host of peripherals such as UART, SPI, I2C, I2S, and 4 PWMs, providing developers with the flexibility to connect a wide range of sensors and actuators.

Texas Instruments supports developers with extensive documentation, development tools, and software, including the SimpleLink SDK which features sample applications and APIs to accelerate the development process. This makes the CC3235MODSM2MOBR not only a powerful and secure module but also an accessible platform for both novice and experienced developers looking to bring wireless connectivity to their products.

You May Also Be Interested in

Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4920 $57.9680
9+ $11.8909 $107.0181
14+ $11.5193 $161.2702
18+ $11.1477 $200.6586
24+ $10.7761 $258.6264
32+ $9.6614 $309.1648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess