EN
  • EN
  • DE

CC3220MODSM2MOBR

Part No CC3220MODSM2MOBR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU WIFI 63SMD / IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation DSSS, OFDM
Frequency 2.4GHz
Data Rate (Max) -
Power - Output 17dBm
Sensitivity -95dBm
Memory Size 256kB RAM
Serial Interfaces I²C, SPI, UART
GPIO 21
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 59mA
Current - Transmitting 223mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 63-SMD Module
Base Product Number CC3220
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1353125-CC3220MODSM2MOBR
Ultra Librarian 3D Model Ultra Librarian CC3220MODSM2MOBR CAD Model

Description

Product Overview: CC3220MODSM2MOBR

The CC3220MODSM2MOBR is a wireless microcontroller module from Texas Instruments that delivers a robust and secure platform for IoT applications. This module is part of the SimpleLink™ family, designed to provide seamless integration with various internet protocols and a user-friendly experience for developers working on connected applications.

Core Features

  • Dual-band Wi-Fi: The module supports both 2.4 GHz and 5 GHz Wi-Fi frequencies, ensuring compatibility with a wide range of network configurations and better performance in environments with congested wireless signals.
  • Advanced Security: With an array of security features including WPA/WPA2 personal and enterprise security modes, SSL/TLS, and robust encryption, the CC3220MODSM2MOBR is designed to keep your wireless communications safe.
  • On-chip memory: It comes with integrated 1MB of flash memory and 256KB of RAM, which facilitates smooth operation and storage of critical application data.
  • Low-power operation: The module is optimized for low-power applications, making it ideal for battery-powered devices. It includes various power modes to extend battery life.
  • MCU Subsystem: The module features an ARM® Cortex®-M4 core with a clock speed of up to 80 MHz, providing ample computational power for a variety of IoT applications.

Application Potential

The CC3220MODSM2MOBR is versatile and can be used in multiple IoT applications such as:

  • Smart Home Devices
  • Home Automation
  • Industrial Wireless Control
  • Security Systems
  • Healthcare and Medical Devices

Development Support

Developers can take advantage of Texas Instruments' comprehensive software development kit (SDK), which includes sample applications, drivers, and libraries. Additionally, the module is compatible with the TI-RTOS operating system and supports third-party ecosystems like Amazon FreeRTOS, making it easier to connect with cloud services and manage IoT devices.

Conclusion

The CC3220MODSM2MOBR from Texas Instruments represents a powerful and secure solution for developers looking to create or integrate Wi-Fi functionality into their IoT devices. With its dual-band capability, advanced security features, and low-power design, this module is engineered to meet the demands of modern connected applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0154 $60.0770
11+ $9.8588 $108.4468
16+ $9.5507 $152.8112
22+ $9.2426 $203.3372
28+ $8.9346 $250.1688
38+ $8.0103 $304.3914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,790 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess