EN
  • EN
  • DE

CC3200R1M2RGCR

Part No CC3200R1M2RGCR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU WIFI 64-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation DSSS, OFDM
Frequency 2.4GHz
Data Rate (Max) 54Mbps
Power - Output 18.3dBm
Sensitivity -95.7dBm
Memory Size 256kB RAM, 64kB ROM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 27
Supply Voltage - Operating 2.1 V to 3.6 V
Current - Receiving 53mA to 59mA
Current - Transmitting 53mA to 59mA
Temperature Range - Operating -40°C to 85°C
Dimension 64-VFQFN Exposed Pad
Win Source Part Number 012788-CC3200R1M2RGCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name CC3200
Introduction Date June 13, 2014
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CC3200R1M2RGCR CAD Model

Description

Product Overview

The CC3200R1M2RGCR is engineered as a single-chip microcontroller with embedded Wi-Fi capabilities, enabling quick and seamless wireless integration for various IoT applications.

Features and Benefits

  • Comprehensive Wi-Fi Network Processor: Handles networking protocols, facilitating a streamlined design.
  • Enhanced Security: Embedded security hardware accelerators for enhanced data protection.
  • Low Power Consumption: Perfect for energy-sensitive applications.
  • Wide Application Support: Supports a variety of IoT standards and protocols for extensive compatibility.

Applications and Projects

  • Home Automation Systems
  • Remote Controlled Devices
  • Smart Energy Solutions
  • Industrial IoT Systems

Additional Details

Offering a balance of processing power and Wi-Fi capabilities, the CC3200R1M2RGCR is tailored to support diverse IoT applications. Its robust security and low power footprint enable developers to design solutions that deliver both functionality and reliability.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3185 $50.5480
20+ $5.1844 $103.6880
30+ $5.0224 $150.6720
42+ $4.8604 $204.1368
54+ $4.6984 $253.7136
72+ $4.2123 $303.2856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,890 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess