EN
  • EN
  • DE

CC3135RNMRGKR

Part No CC3135RNMRGKR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU WIFI 64VFQFN / IC RF TxRx + MCU WiFi 802.11a/b/g/n 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz 64-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11a/b/g/n
Modulation CCK, DSSS, OFDM
Frequency 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz
Data Rate (Max) 54Mbps
Power - Output 18.3dBm
Sensitivity -96dBm
Serial Interfaces SPI, UART
GPIO 2
Voltage - Supply 2.1V ~ 3.6V
Current - Receiving 61mA
Current - Transmitting 318mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number CC3135
Other Names 296-53413-1,296-53413-2,296-53413-6
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1235712-CC3135RNMRGKR
Ultra Librarian 3D Model Ultra Librarian CC3135RNMRGKR CAD Model

Description

The CC3135RNMRGKR is a state-of-the-art wireless network processor from Texas Instruments, designed to add robust Wi-Fi connectivity to a wide array of products. This powerful module is part of the SimpleLink™ Wi-Fi family and is engineered to streamline the integration of Internet connectivity into various applications, ranging from consumer electronics to industrial and automation systems.

Key Features

  • Advanced Wi-Fi Capabilities: The CC3135RNMRGKR supports 802.11 b/g/n standards, ensuring compatibility with a broad range of wireless networks and providing a reliable connection with data rates up to 72.2 Mbps at 2.4 GHz.
  • Low-Power Operation: Designed with energy efficiency in mind, the module is optimized for low-power applications, making it an ideal choice for battery-operated devices.
  • Enhanced Security: Security is a top priority for connected devices, and the CC3135RNMRGKR delivers with a suite of security protocols, including WPA/WPA2 personal and enterprise security, TLS, and SSL encryption.
  • Easy Integration: The module features a compact form factor and comes with an integrated TCP/IP stack, which simplifies the integration process and reduces the host microcontroller's workload.
  • SmartConfig™ Technology: Texas Instruments' unique SmartConfig technology allows for one-step device configuration and connection to Wi-Fi networks, providing a user-friendly setup experience.
  • Internet-of-Things (IoT) Ready: The CC3135RNMRGKR is designed to be IoT-ready, facilitating the development of smart, connected devices with cloud-based services and remote access capabilities.

Applications

The versatility of the CC3135RNMRGKR makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Home automation systems
  • Security cameras and monitoring systems
  • Portable consumer electronics
  • Wearable technology
  • Healthcare devices
  • Industrial wireless control

With its robust feature set, the CC3135RNMRGKR from Texas Instruments is an exceptional choice for developers looking to enhance their products with fast, secure, and reliable Wi-Fi connectivity.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1773 $55.5957
18+ $5.7864 $104.1552
27+ $5.5909 $150.9543
39+ $5.1999 $202.7961
50+ $5.0044 $250.2200
63+ $4.8090 $302.9670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess