EN
  • EN
  • DE

CC2652RB1FRGZR

Part No CC2652RB1FRGZR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 48VQFN / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz ~ 2.48GHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Texas Instruments
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.0, Thread, Zigbee®
Modulation DSSS, O-QPSK
Frequency 2.4GHz ~ 2.48GHz
Data Rate (Max) 2Mbps
Power - Output 5dBm
Sensitivity -102dBm
Memory Size 352kB Flash, 80kB RAM
Serial Interfaces ADC, GPIO, I²C, I²S, JTAG, SPI, UART
GPIO 31
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 7.3mA
Current - Transmitting 7.9mA ~ 10.2mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CC2652
Other Names 296-CC2652RB1FRGZRCT,296-CC2652RB1FRGZRTR,296-CC2652RB1FRGZRDKR
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1235716-CC2652RB1FRGZR
Ultra Librarian 3D Model Ultra Librarian CC2652RB1FRGZR CAD Model

Description

Product Overview: Texas Instruments CC2652RB1FRGZR

The Texas Instruments CC2652RB1FRGZR is a state-of-the-art multiprotocol 2.4 GHz wireless microcontroller (MCU) designed to cater to the growing needs of smart connected devices. This powerful component is part of the SimpleLink™ microcontroller platform, which is renowned for its robustness, versatility, and ease of use in developing Internet of Things (IoT) applications.

At the heart of the CC2652RB1FRGZR is an ARM® Cortex®-M4F processor that operates at up to 48 MHz, providing ample computational power for complex algorithms and application processing. The device is equipped with a highly optimized radio frequency (RF) core designed to support multiple physical layers and RF standards, including Bluetooth® 5.1 Low Energy, Zigbee®, Thread, and proprietary systems.

One of the standout features of the CC2652RB1FRGZR is its integrated power management system. This system is finely tuned to achieve low-power consumption, making it ideal for battery-operated devices where longevity is critical. The MCU also boasts a wide range of peripherals, such as serial communication interfaces, timers, and ADCs, which allow for a high degree of functionality and flexibility in system design.

The CC2652RB1FRGZR is not just a hardware marvel but also comes with extensive software support. Texas Instruments provides the SimpleLink CC13x2 and CC26x2 software development kit (SDK), which includes the TI-RTOS, drivers, and examples to jump-start application development. Additionally, the device is supported by the SimpleLink Studio for CC13xx and CC26xx wireless MCUs, a developer-friendly tool that simplifies the configuration and programming of the device.

Furthermore, the CC2652RB1FRGZR is available in a compact 7x7 mm QFN-48 package, making it suitable for space-constrained applications. Its robust security features, including hardware-accelerated AES encryption, ensure that data remains secure, whether at rest or in transit.

In summary, the Texas Instruments CC2652RB1FRGZR is an excellent choice for developers looking to create advanced and efficient wireless applications. Its combination of a powerful processor, versatile radio, and comprehensive software support makes it an ideal core for a wide range of IoT devices.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3783 $51.0264
20+ $5.2335 $104.6700
30+ $5.0699 $152.0970
41+ $4.9064 $201.1624
53+ $4.7428 $251.3684
71+ $4.2522 $301.9062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess