EN
  • EN
  • DE

CC2651R31T0RGZR

Part No CC2651R31T0RGZR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description SIMPLELINK 32-BIT ARM CORTEX-M4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000833-CC2651R31T0RGZR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category RF/IF and RFID RF Transceiver ICs
Series SimpleLink™
Package Tape & Reel (TR)
Type TxRx + MCU
Voltage - Supply 1.8V ~ 3.8V
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian CC2651R31T0RGZR CAD Model

Description

Introducing the Texas Instruments CC2651R31T0RGZR

The CC2651R31T0RGZR is a state-of-the-art wireless microcontroller (MCU) from Texas Instruments, designed to cater to the growing needs of modern wireless applications. This powerful MCU is part of the SimpleLink™ family, which is renowned for providing reliable and secure wireless connectivity solutions.

At the heart of the CC2651R31T0RGZR lies an ARM® Cortex®-M4F processor that runs at up to 48 MHz, offering a robust platform for data processing and protocol stack execution. This processor is complemented by an excellent balance of power efficiency and performance, making it an ideal choice for battery-operated and power-sensitive applications.

This MCU is equipped with a multi-protocol 2.4 GHz radio that supports Bluetooth® 5.2 Low Energy, Zigbee®, Thread, and proprietary systems. The versatility of the CC2651R31T0RGZR allows for seamless integration into various Internet of Things (IoT) ecosystems. With its support for a wide range of wireless protocols, developers can create flexible and interoperable products that can adapt to different connectivity requirements.

One of the key features of the CC2651R31T0RGZR is its enhanced security measures. It incorporates a dedicated security processor that ensures cryptographic operations are executed efficiently and securely. This feature provides essential security capabilities such as encryption, decryption, and secure boot, safeguarding data and preventing unauthorized access to the system.

Furthermore, the CC2651R31T0RGZR offers an array of peripherals and memory configurations. It includes a rich set of analog and digital peripherals, which can be configured through software to meet specific application needs. With ample Flash and RAM, developers have the resources to implement complex applications and store critical data.

In summary, the Texas Instruments CC2651R31T0RGZR is a highly integrated and flexible wireless MCU that delivers high performance, low power consumption, and advanced security features. It is an excellent choice for designers looking to develop cutting-edge wireless applications in areas such as smart home automation, industrial monitoring, and wearable technology.

For more detailed specifications and application support, visit the Texas Instruments website or consult the CC2651R31T0RGZR datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6797 $52.0782
15+ $7.1218 $106.8270
22+ $6.8992 $151.7824
30+ $6.6767 $200.3010
39+ $6.4541 $251.7099
52+ $5.7865 $300.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess