EN
  • EN
  • DE

CC2642R1TWFRTCRQ1

Part No CC2642R1TWFRTCRQ1
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description AGAMA Q1 RTC PACKAGE / IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.1
Modulation -
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 5dBm
Sensitivity -105dBm
Memory Size 352kB Flash, 80kB RAM
Serial Interfaces GPIO, I²C, I²S, SPI, UART
GPIO 31
Voltage - Supply 1.8V ~ 3.63V
Current - Receiving 6.9mA
Current - Transmitting 7.3mA ~ 9.6mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CC2642
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1352888-CC2642R1TWFRTCRQ1
Ultra Librarian 3D Model Ultra Librarian CC2642R1TWFRTCRQ1 CAD Model

Description

Introducing the CC2642R1TWFRTCRQ1 from Texas Instruments

The CC2642R1TWFRTCRQ1 is a state-of-the-art wireless microcontroller (MCU) from Texas Instruments, designed to elevate the performance and reliability of Internet of Things (IoT) devices. This powerful MCU is part of the SimpleLink™ ultra-low-power platform, which is renowned for its seamless integration of various wireless connectivity standards.

At the heart of the CC2642R1TWFRTCRQ1 lies an ARM® Cortex®-M4F processor that operates at up to 48 MHz, providing ample computational power for demanding applications. This processor is coupled with a highly efficient radio frequency (RF) transceiver that supports Bluetooth® 5.2 Low Energy (LE), providing robust and energy-efficient wireless communication.

The device boasts a generous 352KB of in-system programmable flash memory, alongside 256KB of ROM and 80KB of ultra-low-leakage SRAM, ensuring ample storage and working memory for complex applications and over-the-air (OTA) updates. The inclusion of a dedicated security processor ensures that the CC2642R1TWFRTCRQ1 can handle secure boot, cryptographic operations, and provide hardware support for AES-128/256, SHA2, and ECC, thus guaranteeing secure data transmission and storage.

Furthermore, the MCU comes with an array of advanced peripherals, including a rich set of analog and digital interfaces. These interfaces, such as the programmable analog-to-digital converter (ADC), comparators, serial communication modules (UART/SPI/I2C), and a versatile timer system, provide developers with the flexibility to interface with a wide range of sensors and actuators.

Designed with power efficiency in mind, the CC2642R1TWFRTCRQ1 features multiple power modes, allowing for intelligent power management and extended battery life in IoT devices. Its Sensor Controller engine enables autonomous sensor monitoring while the main system is in a low-power state, contributing to the overall energy-saving capabilities of the MCU.

Encased in a compact 7x7 mm QFN package, the CC2642R1TWFRTCRQ1 is ideal for space-constrained applications. Whether it's for smart home automation, wearable technology, wireless sensors, or any other IoT solution, this microcontroller from Texas Instruments is designed to provide a reliable, secure, and efficient foundation for your next-generation wireless products.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
RF_MMWAVE
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3528 $52.2336
25+ $4.0773 $101.9325
39+ $3.9396 $153.6444
55+ $3.6641 $201.5255
71+ $3.5263 $250.3673
89+ $3.3886 $301.5854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess