EN
  • EN
  • DE

DEA1X3A470JP2A

Part No DEA1X3A470JP2A
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 47PF 1KV SL RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Murata Electronics North America
Packaging Cut Reel
Status Obsolete(EOL)
Capacitance 47pF
Tolerance ±5%
Voltage Rating 1000V (1kV)
Temperature Coefficient SL
Temperature Range - Operating -25°C to 125°C
Features High Voltage
Applications General Purpose
Mounting Through Hole
Dimension 0.177" Dia (4.50mm)
Height - Seated (Max) 0.295" (7.50mm)
Lead Spacing 0.197" (5.00mm)
Win Source Part Number 1032824-DEA1X3A470JP2A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DEA1X3A470JP2A CAD Model

Description

The DEA1X3A470JP2A is a ceramic capacitor manufactured by Murata Electronics North America. This capacitor is designed for general-purpose applications in various electronic circuits, providing stable capacitance and reliable performance. Ceramic capacitors are known for their high stability and low Equivalent Series Resistance (ESR).

Applications:

  • Bypass Capacitors: Used as bypass capacitors to filter noise and stabilize voltage in power supplies and digital circuits.
  • Decoupling Capacitors: Employed as decoupling capacitors to reduce voltage fluctuations and improve the performance of integrated circuits.
  • Filtering Circuits: Integrated into filtering circuits to remove unwanted frequencies and noise.
  • Timing Circuits: Utilized in timing circuits for timing and frequency control applications.

Features:

  • Ceramic Dielectric: Uses a ceramic dielectric material, providing high stability and low ESR.
  • Stable Capacitance: Offers a stable capacitance value over a wide range of temperatures and voltages.
  • Small Package Size: Available in a compact surface-mount package for space-saving designs.
  • High Reliability: Designed for reliable operation in various environmental conditions.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Improved Circuit Stability: Stable capacitance and low ESR contribute to improved circuit stability and performance.
  • Reduced Noise: Effective filtering of noise and voltage fluctuations reduces interference and improves signal quality.
  • Compact Design: Small package size allows for integration into space-constrained designs.
  • Enhanced Reliability: Reliable operation ensures consistent performance over time.
  • Environmental Friendliness: RoHS compliance ensures that the capacitor is environmentally friendly.

Additional Details:

The DEA1X3A470JP2A likely has a capacitance value of 47 picofarads (pF). The voltage rating and temperature coefficient are typically specified in the product datasheet. The 'DEA' likely indicates the capacitor series, and the remaining characters provide information about the capacitance, tolerance, voltage rating, and package type. Refer to the Murata Electronics North America datasheet for complete specifications.

You May Also Be Interested in

Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess