EN
  • EN
  • DE

CC2640R2FRHBT

Part No CC2640R2FRHBT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description NEW SIMPLELINK BLUETOOTH LOW E / Bluetooth v4.2 (BLE)/v5.0 SMART SOC 3Mbps 32-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel package
Type TxRx + MCU
RF Family/Standard Bluetooth
Modulation GFSK
Frequency 2.4GHz
Data Rate (Maximum) 2Mbps
Power - Output 5dBm
Sensitivity -97dBm
Memory Size 128kB Flash, 20kB RAM
Serial Interfaces I2C, I2S, SPI, UART
GPIO 15
Operating Supply Voltage 1.8 V ~ 3.8 V
Current - Receiving 5.9mA
Current - Transmitting 9.1mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 771298-CC2640R2FRHBT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name CC2640R2F
ECCN 5A992.c
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC2640R2FRHBT CAD Model

Description

Texas Instruments CC2640R2FRHBT Bluetooth Low Energy Wireless MCU

The Texas Instruments CC2640R2FRHBT is a highly-integrated wireless microcontroller (MCU) that is specifically designed for Bluetooth 5.0 Low Energy (LE) applications. It is part of the SimpleLink™ family, which provides a robust and flexible platform for developing IoT products. The CC2640R2FRHBT is optimized for low-power wireless communication and sensing applications, making it an ideal choice for a wide range of uses such as wearables, home automation, and industrial monitoring.

Key Features:

  • Bluetooth 5.0 Support: The device includes the latest Bluetooth 5.0 standard, providing increased range, speed, and broadcasting capacity compared to previous Bluetooth versions.
  • Advanced Power Management: With a dedicated sensor controller and efficient power modes, the CC2640R2FRHBT is engineered for battery-powered applications, ensuring long operational life.
  • Robust Security: It features several security protocols, including AES 128-bit encryption, to provide secure connections and data transfers.
  • Integrated ARM Cortex-M3 Processor: The core runs at 48 MHz, offering a balanced combination of energy efficiency and processing power.
  • Flexible Memory Configuration: It includes 128KB of in-system programmable flash, 20KB of static RAM, and an additional 8KB of ultra-low leakage SRAM.
  • RF Performance: The CC2640R2FRHBT delivers excellent wireless performance with a high receiver sensitivity and programmable output power up to +5 dBm.

Applications:

The CC2640R2FRHBT is suitable for a variety of applications that require wireless connectivity and low power consumption. These include:

  • Smart Watches and Fitness Devices
  • Wireless Sensors and Automation
  • Connected Medical Devices
  • Asset Tracking and Beacons
  • Smart Home and Security Systems

With its robust feature set, the Texas Instruments CC2640R2FRHBT MCU stands out as a leading solution for developers looking to create innovative Bluetooth-enabled products that require reliable performance, efficient power usage, and secure wireless communication.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7101 $58.2606
13+ $7.9673 $103.5749
20+ $7.7183 $154.3660
27+ $7.4693 $201.6711
35+ $7.2204 $252.7140
47+ $6.4734 $304.2498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,410 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess