EN
  • EN
  • DE

CC2630F128RGZT

Part No CC2630F128RGZT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 48-VFQFN / SimpleLink 6LoWPAN, ZigBee® Wireless MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel package
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol 6LoWPAN, Zigbee
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Data Rate (Maximum) 250kbps
Power - Output 5dBm
Sensitivity -100dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 31
Operating Supply Voltage 1.8 V ~ 3.8 V
Current - Receiving 5.9mA ~ 6.1mA
Current - Transmitting 6.1mA ~ 9.1mA
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Win Source Part Number 771293-CC2630F128RGZT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name CC2630F128
Introduction Date February 25, 2015
ECCN 5A992.c
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC2630F128RGZT CAD Model

Description

The CC2630F128RGZT is a powerful wireless microcontroller from Texas Instruments (TI) designed to facilitate robust and efficient wireless connectivity for a wide range of applications. This device is part of TI's CC26xx family of products, which are known for their low-power consumption and high-performance radio frequency (RF) capabilities, making them ideal for Internet of Things (IoT) applications.

Key Features:

  • RF Performance: The CC2630F128RGZT offers excellent RF sensitivity and output power, which ensures reliable wireless communication even in challenging environments.
  • Low Power Consumption: Designed with energy efficiency in mind, this microcontroller supports multiple power modes to minimize power usage during idle times, thereby extending battery life in portable applications.
  • Memory Configuration: It comes with 128KB of in-system programmable flash and 20KB of ultra-low leakage SRAM, providing ample space for complex applications and software stacks.
  • Robust Security: With its hardware AES encryption engine, the CC2630F128RGZT ensures secure data communication, essential for maintaining privacy and integrity in IoT networks.
  • Wireless Protocols: The device supports several wireless protocols, including Zigbee®, 6LoWPAN, and proprietary RF protocols, offering flexibility in connectivity options for various application needs.

Applications:

The CC2630F128RGZT is suitable for a diverse range of applications, such as:

  • Smart Home Automation
  • Industrial Monitoring and Control
  • Wireless Sensor Networks
  • Building Automation Systems
  • Health and Fitness Wearables

Package and Quality:

This device is offered in a compact 48-VQFN (RGZ) package, which is designed to occupy minimal space on a printed circuit board (PCB) while still providing excellent thermal performance. The CC2630F128RGZT is also qualified for industrial temperature ranges, ensuring reliable operation under extreme conditions.

In summary, the Texas Instruments CC2630F128RGZT is a versatile and efficient solution for developers looking to integrate wireless connectivity into their products with minimal power consumption and robust security features. Its support for multiple wireless protocols and a wide range of applications makes it an attractive choice for IoT developers.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0397 $50.3970
25+ $4.1351 $103.3775
38+ $4.0059 $152.2242
52+ $3.8767 $201.5884
67+ $3.7475 $251.0825
90+ $3.3598 $302.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess