EN
  • EN
  • DE

CC2544RHBT

Part No CC2544RHBT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM>1GHZ 32-VFQFN / SOC CC2500 8051 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type TxRx + MCU
RF Family/Standard General ISM > 1GHZ
Modulation GFSK, MSK
Frequency 2.4GHz
Data Rate (Maximum) 2Mbps
Power - Output 4dBm
Sensitivity -96dBm
Memory Size 32kB Flash, 2kB SRAM
Serial Interfaces SPI, USART, USB
GPIO 8
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 22.5mA
Current - Transmitting 27mA ~ 30mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 771281-CC2544RHBT
Popularity Medium
Supply and Demand Status Limited
Introduction Date June 01, 2011
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC2544RHBT CAD Model

Description

The Texas Instruments CC2544RHBT is a state-of-the-art, highly integrated, low-power wireless microcontroller designed to cater to a wide range of applications. This powerful product combines a rich set of features with the reliability and innovation expected from Texas Instruments, making it an ideal choice for developers looking to enhance their wireless connectivity solutions.

Key Features

  • Advanced RF Transceiver: At the heart of the CC2544RHBT lies a sophisticated RF transceiver supporting Bluetooth Low Energy (BLE) protocols, ensuring efficient communication with minimal power consumption.
  • Power-Efficient Microcontroller: The device includes a powerful ARM Cortex-M3 processor, optimized for low-power operation without compromising performance, making it suitable for battery-powered applications.
  • Ample Memory: Equipped with generous onboard memory, the CC2544RHBT offers ample space for application code and data storage, facilitating complex wireless applications.
  • Enhanced Connectivity: Multiple GPIO pins and support for various serial communication protocols provide excellent connectivity options, allowing for easy integration with sensors, actuators, and other peripherals.
  • Robust Security: With built-in hardware encryption and authentication features, the CC2544RHBT ensures secure data transmission, protecting your wireless communication from potential threats.

Applications

The versatility of the CC2544RHBT makes it suitable for a diverse range of applications, including but not limited to:

  • Wireless sensor networks
  • Home and building automation
  • Wearable health devices
  • Industrial monitoring and control
  • Consumer electronics

Development Support

Texas Instruments provides comprehensive development support for the CC2544RHBT, including development kits, reference designs, software libraries, and a vibrant community forum. This extensive support accelerates the development process, from prototyping to production, ensuring a smooth path to market for your wireless products.

With its combination of performance, power efficiency, and robust security, the Texas Instruments CC2544RHBT stands out as a premier choice for developers aiming to build cutting-edge wireless solutions.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess