EN
  • EN
  • DE

CC2540F256

Part No CC2540F256
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 2.4-GHz Bluetooth® low energy System-on-Chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159445-CC2540F256
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Medical, Consumer Electronics, Wireless
Ultra Librarian 3D Model Ultra Librarian CC2540F256 CAD Model

Description

Introducing the CC2540F256: A Powerful System-on-Chip Solution for Bluetooth Smart Applications

The CC2540F256 is a robust, highly integrated system-on-chip (SoC) from Texas Instruments that offers a complete Bluetooth Smart (also known as Bluetooth Low Energy or BLE) solution for wireless applications. This SoC is designed to deliver a seamless user experience for a wide range of devices within the Internet of Things (IoT), including health and fitness, mobile accessories, and home automation products.

At the heart of the CC2540F256 is a powerful 8051-based microcontroller that operates at 32 MHz. It comes with 256KB of in-system programmable flash memory, providing ample space for the user's application code and data, as well as 8KB of RAM, ensuring smooth operation and multitasking capabilities.

The device is equipped with a highly efficient radio frequency (RF) transceiver, which is optimized for low power consumption, making it ideal for battery-operated devices. The transceiver's performance is complemented by an excellent link budget, providing robust wireless communication over extended ranges.

In addition to its wireless capabilities, the CC2540F256 boasts a rich set of peripherals that enhance its functionality. These include:

  • General-purpose I/O (GPIO) pins for flexible interface options
  • UART for serial communication
  • SPI and I2C for high-speed data transfer to sensors and other peripherals
  • ADC for analog input
  • Timers for precise timing operations

The SoC supports a wide range of voltage inputs, from 2.0V to 3.6V, allowing for diverse power supply options and compatibility with various external components. Additionally, the CC2540F256's power management system is designed to optimize energy efficiency, which is critical for the longevity of battery-powered devices.

Developers will appreciate the comprehensive support provided by Texas Instruments, including the Bluetooth Smart Software Stack, development tools, and reference designs, which facilitate rapid development and time-to-market. The CC2540F256 is not only a powerful and versatile SoC but also a solution that empowers developers to unleash their creativity and bring innovative Bluetooth Smart products to life.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5980 $51.9600
47+ $2.1317 $100.1899
73+ $2.0651 $150.7523
101+ $1.9985 $201.8485
130+ $1.9319 $251.1470
174+ $1.7320 $301.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess