EN
  • EN
  • DE

CC2430-F128

Part No CC2430-F128
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case QFN48
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 709874-CC2430-F128
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC2430-F128 CAD Model

Description

The CC2430-F128 is a powerful, highly integrated RF transceiver and microcontroller device designed by Texas Instruments. This product is specifically tailored for efficient wireless communication and is compliant with the IEEE 802.15.4 standard, making it an ideal choice for Zigbee applications and other low-power wireless networks.

Key Features

  • Integrated Wireless MCU: The CC2430-F128 combines a robust RF transceiver with an industry-standard enhanced 8051 MCU, providing a versatile platform for wireless applications.
  • Memory Configuration: This device is equipped with 128KB of flash memory and 8KB of RAM, ensuring ample space for complex software stacks and user applications.
  • Low Power Consumption: Designed with power efficiency in mind, the CC2430-F128 supports multiple power modes, which makes it suitable for battery-operated systems.
  • High Sensitivity and Output Power: The transceiver offers excellent receiver sensitivity and adjustable output power, facilitating reliable communication over extended ranges.
  • Security: Advanced security features include hardware support for AES encryption and decryption, providing secure data communication.

Applications

The CC2430-F128 is adept at handling a variety of applications, particularly in the domain of home automation, industrial control, and smart energy. Its capabilities make it a go-to component for:

  • Zigbee and RF4CE wireless networks
  • Smart home and building automation
  • Wireless sensor networks
  • Remote control systems
  • Energy management and smart grid infrastructure

Development Support

Texas Instruments offers comprehensive development support for the CC2430-F128, including development kits and software tools to expedite the design process. The available resources help designers to reduce time-to-market and ensure robust and efficient wireless solutions.

Conclusion

With its integration of a high-performance microcontroller and RF transceiver, extensive memory, low power consumption, and strong security features, the CC2430-F128 from Texas Instruments stands out as a premier solution for developers looking to create advanced wireless systems. Its adherence to the IEEE 802.15.4 standard ensures compatibility and reliability for a wide range of low-power wireless applications.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4058 $58.2174
7+ $15.9227 $111.4589
10+ $15.4251 $154.2510
14+ $14.9275 $208.9850
18+ $14.4299 $259.7382
24+ $12.9372 $310.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess