EN
  • EN
  • DE

CC2400-RTB1

Part No CC2400-RTB1
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description 2.4 GHz Low-Power RF Transceiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tube
Type TxRx Only
RF Family/Standard General ISM > 1GHZ
Modulation FSK, GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 0dBm
Sensitivity -101dBm
Serial Interfaces SPI
Operating Supply Voltage 1.6 V ~ 2 V
Current - Receiving 24mA
Current - Transmitting 11mA ~ 19mA
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN
Win Source Part Number 1159429-CC2400-RTB1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CC2400
Introduction Date July 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CC2400-RTB1 CAD Model

Description

The CC2400-RTB1 from Texas Instruments is a sophisticated RF transceiver module designed for the 2.4 GHz ISM band, offering a versatile solution for a wide range of wireless applications. This powerful component is part of TI's commitment to providing advanced wireless connectivity solutions that combine performance with ease of integration.

Key Features

  • Frequency Range: The CC2400-RTB1 operates within the 2.4 GHz Industrial, Scientific, and Medical (ISM) frequency band, ensuring global compatibility for consumer and industrial devices.
  • Data Rate: This transceiver supports a flexible data rate up to 1 Mbps, making it suitable for applications requiring both low and high-throughput communications.
  • Modulation: Utilizes Gaussian Frequency Shift Keying (GFSK) modulation for robust and energy-efficient data transmission.
  • Low Power Consumption: Designed for power-sensitive applications, the CC2400-RTB1 excels in low-power operation, thereby extending the battery life of portable devices.
  • Integration: The module includes an integrated voltage-controlled oscillator (VCO), phase-locked loop (PLL), and a frequency synthesizer, which reduce the need for external components and simplify the design process.
  • Programmability: Offers programmable output power and channel selection, providing flexibility to accommodate various application requirements and regulatory standards.

Applications

The CC2400-RTB1 is ideal for a diverse array of wireless applications, including but not limited to:

  • Wireless sensor networks
  • Home automation systems
  • Industrial monitoring and control
  • Consumer electronics
  • PC peripherals
  • Interactive toys

Support and Resources

Texas Instruments provides comprehensive support and resources for the CC2400-RTB1, including detailed datasheets, application notes, and development tools to facilitate rapid design and deployment. Customers can access TI's extensive technical support network to ensure successful product integration and optimization.

With its advanced features, the CC2400-RTB1 is an excellent choice for developers looking to create reliable and efficient wireless communication solutions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess