EN
  • EN
  • DE

CC1100RTKG3

Part No CC1100RTKG3
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description Low-Power Sub- 1 GHz RF Transceiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tube
Type TxRx Only
RF Family/Standard General ISM
Modulation 2FSK, ASK, GFSK, MSK, OOK
Frequency 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz
Data Rate (Maximum) 500kBaud
Power - Output 10dBm
Sensitivity -111dBm
Serial Interfaces SPI
Operating Supply Voltage 1.8 V ~ 3.6 V
Current - Receiving 13.9mA ~ 15.9mA
Current - Transmitting 12.3mA ~ 31.1mA
Operating Temperature Range -40°C ~ 85°C
Package 20-VFQFN Exposed Pad
Win Source Part Number 1159393-CC1100RTKG3
Manufacturer Homepage www.ti.com
Family Name CC1100
Introduction Date April 25, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CC1100RTKG3 CAD Model

Description

The Texas Instruments CC1100RTKG3 is a highly integrated and versatile RF transceiver designed for low-power wireless applications. It operates within the 300-348 MHz, 387-464 MHz, and 779-928 MHz ISM and SRD frequency bands, catering to a broad spectrum of communication protocols.

Key Features

  • High Performance: With advanced modulation formats (2-FSK, 4-FSK, GFSK, and MSK), the CC1100RTKG3 ensures reliable data transmission and robust signal integrity.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-operated systems, with various power-down states to further conserve energy when not in active use.
  • Frequency Bands: The transceiver's support for multiple frequency bands provides flexibility in designing systems that need to comply with regional RF regulations.
  • Programmable Data Rate: It offers a programmable data rate from 1.2 to 500 kbps, giving developers the ability to fine-tune their wireless communication requirements.
  • Integrated Analog Features: Includes an integrated analog temperature sensor and battery monitor, which can be used for system diagnostics and monitoring without the need for additional components.

Applications

The CC1100RTKG3 is suitable for a wide range of applications, such as:

  • Wireless alarm and security systems
  • Industrial monitoring and control
  • Home automation
  • Smart metering
  • Wireless sensor networks

Design Support

Developers can take advantage of Texas Instruments' comprehensive design resources, including development kits, reference designs, and online support forums. These tools help accelerate the design process and bring products to market more quickly and efficiently.

Quality and Reliability

As with all Texas Instruments products, the CC1100RTKG3 is manufactured to the highest quality standards, ensuring reliable performance across a range of environmental conditions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,056 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess