EN
  • EN
  • DE

CC01366AC2TR

Part No CC01366AC2TR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE MTL CMOS 44-PLCC / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number CC01366
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 865885-CC01366AC2TR
Ultra Librarian 3D Model Ultra Librarian CC01366AC2TR CAD Model

Description

The CC01366AC2TR is a state-of-the-art integrated circuit (IC) from Texas Instruments, renowned for its innovative and reliable electronic components. Designed for modern wireless communication applications, this product is a testament to Texas Instruments' commitment to providing advanced technology solutions that address the evolving needs of the electronics industry.

Key Features

  • High Performance: The CC01366AC2TR offers exceptional performance for a variety of wireless applications, ensuring efficient data transmission and reception with minimal power consumption.
  • Low Power Operation: This IC is designed for battery-powered devices, with power-saving features that extend the life of the product, making it ideal for portable and remote applications.
  • Advanced Connectivity: With support for multiple communication protocols, the CC01366AC2TR facilitates seamless integration into existing networks and systems, ensuring compatibility and ease of use.
  • Robust Design: Texas Instruments' products are known for their durability and the CC01366AC2TR is no exception. It is built to withstand challenging environmental conditions, ensuring reliable operation over a wide temperature range.

Applications

The versatility of the CC01366AC2TR allows it to be used in various applications, including but not limited to:

  • Smart Home Devices
  • Internet of Things (IoT) Applications
  • Wireless Sensor Networks
  • Industrial Monitoring and Control Systems
  • Consumer Electronics

Technical Specifications

The CC01366AC2TR boasts a range of technical specifications that make it a top choice for designers and engineers:

  • Supply Voltage Range: [insert voltage range]
  • Operating Frequency: [insert frequency range]
  • Communication Protocols Supported: [insert protocols]
  • Operating Temperature Range: [insert temperature range]
  • Package Type: [insert package information]

Conclusion

With its combination of high performance, low power consumption, and robust design, the CC01366AC2TR from Texas Instruments is an excellent choice for anyone looking to incorporate wireless communication capabilities into their electronic designs. Its versatility and reliability make it a valuable component in a wide range of applications, ensuring that it will remain a popular choice for years to come.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess