EN
  • EN
  • DE

CBTD3861

Part No CBTD3861
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 10-BIT FET BUS SWITCH WITH LEVEL SHIFTING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159347-CBTD3861
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBTD3861 CAD Model

Description

Introducing the Texas Instruments CBTD3861 High-Speed Octal FET Bus Switch

The CBTD3861 from Texas Instruments is a state-of-the-art high-speed octal FET bus switch designed for the switching of high-speed signals. This integrated circuit is part of TI's extensive switch and multiplexer lineup, offering a perfect solution for applications requiring efficient, high-bandwidth data paths. With its low on-state resistance and minimal propagation delay, the CBTD3861 is ideal for interfacing with a wide range of digital systems.

Key Features of the CBTD3861:

  • Speed: The device boasts a swift 5-ohm switch connection between two ports, ensuring rapid signal transmission that is vital for high-speed data processing and communications.
  • Low Power Consumption: With a typical quiescent power consumption of only 0.2 µA, the CBTD3861 is designed for energy-efficient operation, making it suitable for power-sensitive applications.
  • Voltage Range: It operates over a 4.5V to 5.5V range, providing compatibility with standard logic levels and ensuring easy integration into existing designs.
  • Quality Signal Integrity: The switch maintains excellent signal integrity, thanks to its low bit-to-bit skew and crosstalk, which are critical for maintaining the fidelity of high-speed data.
  • Bus-Hold Data Inputs: The device includes bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.

Applications:

The CBTD3861 is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition systems
  • Signal gating
  • Server and networking equipment
  • Memory switching
  • Peripheral sharing

With its robust design and advanced features, the Texas Instruments CBTD3861 is an excellent choice for designers looking to enhance the performance and efficiency of their digital systems. Whether you're developing high-speed communication infrastructure or designing the next generation of computing hardware, the CBTD3861 offers the reliability and performance that Texas Instruments is known for.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact your local TI sales representative.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess