EN
  • EN
  • DE

CAXC4T245QBQBRQ1

Part No CAXC4T245QBQBRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLTR BIDIRECTIONAL 16WQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-WQFN (2.5x3.5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AXC
Package Tape & Reel
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 0.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (2.5x3.5)
Base Product Number CAXC4T245
Standard Package 3,000
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342313-CAXC4T245QBQBRQ1
Ultra Librarian 3D Model Ultra Librarian CAXC4T245QBQBRQ1 CAD Model

Description

The CAXC4T245QBQBRQ1 is a state-of-the-art integrated circuit from Texas Instruments, designed to meet the needs of modern electronics with its high-performance features and robust functionality. This product is a member of TI's extensive family of interface devices, specifically tailored for signal conditioning and level shifting applications.

Key Features

  • Bi-Directional Interface: The device provides a bi-directional voltage-level translation that is essential for multi-voltage systems, allowing for seamless communication between devices operating at different voltage levels.
  • Wide Voltage Range: It supports a wide range of input and output voltages, from 1.65V to 5.5V, making it highly versatile for interfacing with various digital components.
  • Low Power Consumption: Engineered for energy efficiency, the CAXC4T245QBQBRQ1 minimizes power consumption, which is critical for battery-powered and power-sensitive applications.
  • High-Speed Data Transfer: The device is capable of high-speed data transfer, ensuring rapid communication between components without compromising signal integrity.
  • Robust ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from the common risks associated with static electricity.

Applications

The versatility of the CAXC4T245QBQBRQ1 makes it suitable for a wide array of applications. It is commonly used in:

  • Level translation for mixed-voltage systems within automotive, industrial, and consumer electronics.
  • Communication interfaces such as SPI, I2C, and UART where devices with different voltage levels need to interact.
  • General purpose logic level conversion, ensuring compatibility across various platforms and devices.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the CAXC4T245QBQBRQ1 is no exception. It is designed to meet the rigorous standards required in automotive and industrial markets, offering exceptional reliability. The device is also compliant with the necessary industry standards and protocols, ensuring a high level of performance and compatibility.

With its combination of versatility, efficiency, and durability, the CAXC4T245QBQBRQ1 from Texas Instruments stands out as a superior choice for designers looking to implement reliable level shifting and signal conditioning solutions in their electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7968 $53.9040
70+ $1.4743 $103.2010
110+ $1.4283 $157.1130
145+ $1.3822 $200.4190
190+ $1.3361 $253.8590
255+ $1.1979 $305.4645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,195 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess