EN
  • EN
  • DE

BUF602ID

Part No BUF602ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer Amplifier Circuit - 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -45°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name BUF602
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -BUF602ID-NDR, -BUF602IDG4, -BUF602IDG4-NDR, -296-19309-5-ND, 296-19309-5, BUF602IDG4, BUF602IDG4-ND, -296-19309-5
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913766-BUF602ID
Ultra Librarian 3D Model Ultra Librarian BUF602ID CAD Model

Description

The BUF602ID from Texas Instruments is a high-performance buffer amplifier designed to provide exceptional speed and accuracy for a wide range of applications. This precision device is engineered to deliver a high slew rate and low distortion, making it an ideal choice for professional audio, video, and high-speed data acquisition systems.

Key Features

  • High Slew Rate: The BUF602ID boasts a high slew rate, ensuring rapid response to input signal changes. This is crucial for maintaining signal fidelity in high-speed applications.
  • Low Distortion: With its low harmonic distortion, the BUF602ID preserves the integrity of the signal, which is especially important in high-fidelity audio and precision instrumentation.
  • Wide Bandwidth: The device offers a wide bandwidth, accommodating a broad range of frequencies without compromising signal quality.
  • Flexible Power Supply: It operates on a wide range of power supply voltages, making it versatile for various circuit designs.
  • High Output Current: Capable of delivering high output current, the BUF602ID can drive heavy loads with ease.

Applications

The BUF602ID is suitable for a variety of applications, including:

  • Professional audio equipment
  • High-definition video processing
  • Test and measurement instruments
  • Analog-to-digital converters
  • High-speed data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the BUF602ID is no exception. Manufactured to stringent standards, this buffer amplifier is designed for stable and reliable performance in demanding environments.

Easy Integration

The BUF602ID comes in a compact package, allowing for easy integration into existing designs without requiring significant board space. Its pin-compatible design also enables straightforward upgrades to existing systems.

With its superior speed, accuracy, and versatility, the BUF602ID from Texas Instruments stands out as a top-tier choice for professionals seeking the best in buffering technology.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1577 $52.6308
10+ $10.7961 $107.9610
15+ $10.4587 $156.8805
20+ $10.1213 $202.4260
26+ $9.7840 $254.3840
35+ $8.7718 $307.0130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess