EN
  • EN
  • DE

BQ8055DBT

Part No BQ8055DBT
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1049585-BQ8055DBT
Ultra Librarian 3D Model Ultra Librarian BQ8055DBT CAD Model

Description

The Texas Instruments BQ8055DBT is a sophisticated battery management device designed to cater to the advanced requirements of modern portable electronics. This integrated circuit is engineered to provide precise control and monitoring for single-cell Li-Ion or Li-Polymer batteries, ensuring optimal performance, longevity, and safety.

Key Features

  • Voltage Regulation: The BQ8055DBT offers accurate voltage regulation to maximize battery life and ensure stable operation of the host device.
  • Advanced Safety Features: It includes multiple safety mechanisms such as overcharge and over-discharge protection, temperature monitoring, and short-circuit prevention to safeguard the battery and the device.
  • Gas Gauge Capability: With an integrated gas gauge, the BQ8055DBT can provide real-time data on battery charge status, allowing for precise battery level reporting and efficient energy management.
  • Communication Interface: The device supports I2C communication, enabling seamless integration with a microcontroller for data exchange and control.
  • Compact Design: The BQ8055DBT comes in a small, power-efficient package, making it suitable for space-constrained applications.

Applications

The BQ8055DBT is versatile and can be utilized in a variety of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Digital cameras and camcorders
  • Handheld gaming devices
  • Wearable technology

Technical Specifications

Here are some of the technical specifications that make the BQ8055DBT a reliable choice for battery management:

  • Battery Type: Single-cell Li-Ion or Li-Polymer
  • Operating Temperature Range: -40°C to +85°C
  • Package: Small outline integrated circuit
  • Protection: Overcharge, over-discharge, short-circuit, and over-temperature protection
  • Communication: I2C interface for data and control

With the BQ8055DBT, Texas Instruments continues its tradition of delivering high-quality, reliable integrated circuits that meet the rigorous demands of contemporary portable electronics. By incorporating this device into your design, you can ensure enhanced battery performance, extended device uptime, and user safety.

You May Also Be Interested in

Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2795 $150.4470
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,148 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess