EN
  • EN
  • DE

BQ78Z100DRZT

Part No BQ78Z100DRZT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION 1-2CL 12SON / Battery Multi-Function Controller IC Lithium Ion/Polymer 12-SON (2.5x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tape & Reel
Function Multi-Function Controller
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1 ~ 2
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface HDQ, I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 12-VFDFN Exposed Pad
Supplier Device Package 12-SON (2.5x4)
Base Product Number BQ78Z100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-42996-2,TEXTISBQ78Z100DRZT,296-42996-1,2156-BQ78Z100DRZT,296-42996-6
Standard Package 250
Win Source Part Number 983895-BQ78Z100DRZT
Ultra Librarian 3D Model Ultra Librarian BQ78Z100DRZT CAD Model

Description

Product Overview - Texas Instruments BQ78Z100DRZT Battery Fuel Gauge

The Texas Instruments BQ78Z100DRZT is a sophisticated battery fuel gauge device, part of TI's extensive portfolio of energy management integrated circuits. Designed to cater to the needs of single-cell and multi-cell battery packs, this fuel gauge employs TI's patented Impedance Track™ algorithm to deliver high-accuracy readings of remaining battery capacity and system run-time prediction.

Key Features

  • Impedance Track Technology: Offers high-accuracy state-of-charge (SOC) estimation, even under varying load conditions and temperatures, without the need for regular full discharge cycles.
  • Multi-Cell Support: Capable of managing single-cell Li-Ion batteries as well as series-connected battery packs, making it versatile for various applications.
  • Data Communication: Utilizes an I2C interface for communication, allowing seamless integration with microcontrollers and processors.
  • Low Power Consumption: Designed for energy efficiency, it helps in prolonging the battery life of the application it is used in.
  • Configurable Settings: Offers a range of adjustable parameters for calibration and customization to specific battery chemistries and applications.

Applications

The BQ78Z100DRZT is ideal for a wide range of portable devices where accurate fuel gauging is critical. It is commonly used in:

  • Smartphones and tablets
  • Portable medical devices
  • Handheld industrial equipment
  • Uninterruptible power supplies (UPS)
  • Electric and hybrid electric vehicles

Technical Specifications

Parameter Value
Battery Type Li-Ion, Li-Polymer
Number of Series Cells 1 to multi-cell
Communication Interface I2C
Operating Temperature Range -40°C to +85°C

With its advanced features and reliable performance, the Texas Instruments BQ78Z100DRZT battery fuel gauge is an essential component for power management in modern battery-powered devices, ensuring optimal usage and extending the lifespan of the battery.

You May Also Be Interested in

Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9453 $53.6718
14+ $7.3397 $102.7558
22+ $7.1104 $156.4288
30+ $6.8810 $206.4300
38+ $6.6516 $252.7608
51+ $5.9635 $304.1385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess