EN
  • EN
  • DE

BQ78PL114RGZT

Part No BQ78PL114RGZT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description PowerLATM Master Gateway Battery Management Controller With PowerPumTM Cell Balancing Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PowerLAN, PowerPump
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 3 ~ 8
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1154413-BQ78PL114RGZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ78PL114
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ78PL114RGZT CAD Model

Description

Introducing Texas Instruments Product BQ78PL114RGZT

The BQ78PL114RGZT from Texas Instruments (TI) is a sophisticated battery management integrated circuit (IC) designed specifically for multi-cell lithium-ion battery packs. This high-performance solution offers a comprehensive set of features to ensure the safety, reliability, and efficiency of battery-powered systems.

Key Features

  • Advanced Cell Balancing: The BQ78PL114RGZT supports active cell balancing, which optimizes battery performance by equalizing the charge on all cells within the pack, thereby extending the life of the battery and maintaining its efficiency.
  • High-Accuracy Monitoring: The IC provides precise monitoring of voltage, current, and temperature, ensuring that the battery operates within safe parameters and preventing conditions that could lead to damage or failure.
  • Robust Protection Features: It includes multiple protection features such as overvoltage, undervoltage, overcurrent, and over-temperature protections, which safeguard the battery pack from extreme operating conditions.
  • Communication Interface: The device is equipped with a versatile communication interface that allows for easy integration with system controllers, enabling real-time data exchange and control.

Applications

The BQ78PL114RGZT is ideal for a range of applications that require reliable and long-lasting battery solutions. These include electric vehicles (EVs), energy storage systems, portable power tools, and other battery-powered devices where performance and safety are paramount.

Quality and Reliability

As with all Texas Instruments products, the BQ78PL114RGZT is manufactured to the highest quality standards, ensuring that it meets the rigorous demands of industrial and consumer applications. TI's commitment to reliability means that customers can trust this IC to perform consistently over the lifespan of their battery packs.

Package and Availability

The BQ78PL114RGZT comes in a compact, surface-mount package that is suitable for automated assembly processes, facilitating efficient manufacturing and integration into battery management systems. Check with authorized distributors for availability and pricing.

You May Also Be Interested in

Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.5433 $53.0866
5+ $21.7792 $108.8960
8+ $21.0986 $168.7888
10+ $20.4180 $204.1800
13+ $19.7374 $256.5862
17+ $17.6956 $300.8252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess