EN
  • EN
  • DE

BQ7791500PWT

Part No BQ7791500PWT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3-5C 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name BQ7791500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50289-6, 296-50289-2, 296-50289-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913489-BQ7791500PWT
Ultra Librarian 3D Model Ultra Librarian BQ7791500PWT CAD Model

Description

The BQ7791500PWT is a state-of-the-art battery protection device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced product is specifically engineered to provide robust protection for lithium-ion and lithium-polymer battery packs, ensuring the safety and longevity of your battery-operated applications.

Key Features

  • Voltage Protection: The BQ7791500PWT offers high-accuracy overvoltage and undervoltage protection, safeguarding the battery cells from damaging voltage levels that can compromise performance and safety.
  • Current Monitoring: With precise current monitoring capabilities, this device is capable of detecting overcurrent conditions, such as short-circuits or excessive discharge rates, and promptly takes action to prevent potential hazards.
  • Temperature Protection: Integrated temperature sensors enable the BQ7791500PWT to monitor the battery pack's temperature, providing protection against overheating through thermal shutdown mechanisms.
  • Cell Balancing: The device supports cell balancing functionality, which ensures that all cells within a battery pack charge and discharge evenly, thereby maximizing the battery's overall capacity and lifespan.

Applications

The BQ7791500PWT is ideal for a wide range of applications that require reliable battery management, including:

  • Power tools
  • E-bikes and electric scooters
  • Portable consumer electronics
  • Energy storage systems
  • Uninterruptible power supplies (UPS)

Technical Specifications

Parameter Value Package Type PWT (TSSOP) Operating Temperature -40°C to +85°C Cell Count Supports 3 to 5 series cells Communication Interface I2C

With its comprehensive protection features and reliable performance, the BQ7791500PWT from Texas Instruments is an excellent choice for designers and engineers looking to enhance the safety and efficiency of their battery-powered systems.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4014 $56.0560
90+ $1.1499 $103.4910
135+ $1.1140 $150.3900
190+ $1.0780 $204.8200
240+ $1.0421 $250.1040
325+ $0.9343 $303.6475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,260 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess