EN
  • EN
  • DE

BQ77908ADBTR

Part No BQ77908ADBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Multi-Cell Lithium-Ion/Polymer Precision Protector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 4 ~ 8
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface I2C
Operating Temperature Range -25°C ~ 85°C (TA)
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 1154405-BQ77908ADBTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ77908ADBTR CAD Model

Description

Introducing the BQ77908ADBTR Battery Protector from Texas Instruments

The BQ77908ADBTR is a state-of-the-art battery protection device designed by Texas Instruments, specifically engineered for single-cell to four-cell lithium-ion or lithium-polymer battery packs. This advanced integrated circuit (IC) ensures the safety and longevity of rechargeable battery packs by providing multiple levels of protection against various hazardous conditions that can arise during the operation of portable devices.

Key Features

  • Voltage Protection: The BQ77908ADBTR offers a comprehensive range of voltage protections, including overvoltage, undervoltage, and overcurrent protection for each cell. This ensures that each cell within the battery pack operates within its safe voltage range, thereby preventing damage and potential hazards.
  • Thermal Protection: With an integrated temperature sensor interface, the device can monitor the battery temperature and trigger protective measures if abnormal temperatures are detected, ensuring safe operation under various environmental conditions.
  • Balanced Charging: To maximize battery performance and lifespan, the BQ77908ADBTR supports cell balancing during charging. This feature helps maintain uniform voltage levels across all cells, preventing imbalances that can lead to reduced efficiency and capacity.
  • Low Power Consumption: Designed with energy efficiency in mind, the IC features a low quiescent current that minimizes power drain when the battery is in standby mode, thus preserving the charge when not in use.
  • Configurable Settings: Manufacturers can configure the device through an I2C interface to suit specific application requirements, allowing for a tailored protection strategy that aligns with the needs of the battery pack and the host device.

Applications

The BQ77908ADBTR is versatile and can be used in a wide array of applications where battery safety and efficiency are paramount. It is ideal for portable electronics, power tools, medical devices, and any other equipment that relies on rechargeable lithium-based battery packs.

Reliability and Quality

As with all Texas Instruments products, the BQ77908ADBTR is manufactured to the highest quality standards, ensuring reliable performance and peace of mind for both manufacturers and end-users. With its robust protection features and configurable options, this battery protector IC represents a smart investment for safeguarding your portable power solutions.

For detailed technical specifications and application guidance, visit the Texas Instruments website or consult the BQ77908ADBTR datasheet.

You May Also Be Interested in

Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7572 $51.0288
10+ $10.4675 $104.6750
15+ $10.1404 $152.1060
21+ $9.8133 $206.0793
27+ $9.4862 $256.1274
36+ $8.5048 $306.1728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess