EN
  • EN
  • DE

BQ7790511PWR

Part No BQ7790511PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3-5C 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Protection IC Lithium Ion 20-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name BQ7790511
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50994-1, 296-50994-2, BQ7790511PWR-ND, 296-50994-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913486-BQ7790511PWR
Ultra Librarian 3D Model Ultra Librarian BQ7790511PWR CAD Model

Description

Product Overview: BQ7790511PWR by Texas Instruments

The BQ7790511PWR is a cutting-edge battery protection device designed by Texas Instruments (TI), a leader in semiconductor solutions. This advanced integrated circuit (IC) is engineered to provide comprehensive protection for lithium-ion and lithium-polymer battery packs, ensuring safe and reliable operation in a variety of applications.

Key Features

  • Voltage Protection: The BQ7790511PWR offers precise overvoltage and undervoltage protection, safeguarding the battery from conditions that could lead to damage or unsafe scenarios.
  • Current Monitoring: With its integrated current sensing capabilities, the device monitors the charge and discharge currents, providing overcurrent and short-circuit protection.
  • Temperature Protection: Temperature sensing inputs allow the BQ7790511PWR to monitor the battery's temperature, providing protection against overheating.
  • Cell Balancing: This IC supports cell balancing functionality, which helps to maintain uniform charge levels across all cells in a battery pack, prolonging the battery's life and performance.

Applications

The versatility of the BQ7790511PWR makes it suitable for a wide range of applications, including:

  • Power tools
  • Electric bicycles and scooters
  • Energy storage systems
  • Portable consumer electronics

Technical Specifications

The BQ7790511PWR operates over a wide voltage range and is housed in a compact TSSOP package, making it an ideal choice for space-constrained applications. It is designed for easy integration into battery management systems and is compatible with various microcontroller interfaces.

Quality and Reliability

As with all Texas Instruments products, the BQ7790511PWR is manufactured to the highest quality standards, ensuring robust performance and reliability. TI provides comprehensive technical support and documentation, making it easier for designers to implement the device in their battery management solutions.

Ordering and Availability

The BQ7790511PWR is available for order through Texas Instruments' official website or through authorized distributors. Detailed datasheets, reference designs, and application notes can also be found to assist in the design and development process.

You May Also Be Interested in

TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9950 $51.8700
62+ $1.6369 $101.4878
95+ $1.5858 $150.6510
131+ $1.5346 $201.0326
169+ $1.4835 $250.7115
226+ $1.3300 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess