EN
  • EN
  • DE

BQ7790508PWR

Part No BQ7790508PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3-5C 20TSSOP  /  Battery Battery Protection IC Lithium Ion 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 3 ~ 5
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number BQ7790508
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50992-2,296-50992-1,296-50992-6,2156-BQ7790508PWR,BQ7790508PWR-ND,TEXTISBQ7790508PWR
Standard Package 2,000
Win Source Part Number 974027-BQ7790508PWR
Ultra Librarian 3D Model Ultra Librarian BQ7790508PWR CAD Model

Description

Product Overview: Texas Instruments BQ7790508PWR Battery Protector

The Texas Instruments BQ7790508PWR is a state-of-the-art battery protection device designed to enhance the safety and longevity of multi-cell battery packs. This advanced integrated circuit (IC) is particularly suitable for applications requiring a high level of battery reliability and performance, such as portable electronics, power tools, and electric vehicles.

At the heart of the BQ7790508PWR is its ability to provide comprehensive protection for lithium-ion and lithium-polymer battery packs. It supports configurations from 3 to 5 series cells, ensuring flexibility across various battery pack designs. The device is engineered to safeguard against a wide range of potential hazards, including overcharge, over-discharge, overcurrent, and short-circuit conditions.

One of the key features of the BQ7790508PWR is its precision voltage monitoring, which ensures that each cell within the battery pack operates within its safe voltage range. This not only prevents damage to the cells but also contributes to maximizing the overall cycle life of the battery pack. Additionally, the device offers a pre-charge function, which is critical for safely charging deeply discharged cells.

The BQ7790508PWR is also equipped with a robust suite of diagnostic features. It includes a built-in self-test function that verifies the integrity of the protection circuitry, ensuring reliable operation over the lifespan of the battery pack. Furthermore, the device's temperature monitoring capabilities allow for thermal protection, reducing the risk of overheating and potential thermal runaway scenarios.

For ease of integration into existing designs, the BQ7790508PWR is available in a compact TSSOP (Thin Shrink Small Outline Package) form factor. This makes it an ideal choice for space-constrained applications. The IC also supports a wide operating temperature range, which is essential for devices exposed to varying environmental conditions.

In summary, the Texas Instruments BQ7790508PWR is a sophisticated battery protection solution that offers a balance of safety, performance, and versatility. Its comprehensive protection features, coupled with diagnostic and monitoring capabilities, make it a crucial component in the development of reliable and long-lasting battery-powered devices.

You May Also Be Interested in

Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0274 $51.3700
120+ $0.8430 $101.1600
185+ $0.8167 $151.0895
255+ $0.7903 $201.5265
330+ $0.7640 $252.1200
440+ $0.6850 $301.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,810 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess