EN
  • EN
  • DE

BQ7790508PW

Part No BQ7790508PW
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3-5C 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series -
Package Tube
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 3 ~ 5
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number BQ7790508
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372096-BQ7790508PW
Ultra Librarian 3D Model Ultra Librarian BQ7790508PW CAD Model

Description

Introducing the BQ7790508PW Battery Protector from Texas Instruments

The BQ7790508PW from Texas Instruments is a cutting-edge battery protection device designed to ensure the safety, efficiency, and longevity of multi-cell battery packs. This robust component is an ideal solution for applications requiring reliable battery management, such as electric vehicles, energy storage systems, and portable power tools.

Advanced Protection Features

The BQ7790508PW offers a comprehensive suite of protection features to safeguard against various conditions that could compromise battery health. It includes overvoltage, undervoltage, and overcurrent protection, which are critical in preventing damage to the battery cells. The device also features a short-circuit protection mechanism that promptly responds to any external shorts, ensuring the safety of both the battery and the end-user.

Highly Configurable and Versatile

This versatile protector is highly configurable to suit a wide range of battery chemistries and configurations. It supports 3 to 5 series cell battery packs, making it a flexible choice for different applications. Engineers can easily adjust protection thresholds and delays through external resistors, allowing for precise control over the battery management parameters.

Efficient Power Consumption

One of the key advantages of the BQ7790508PW is its low quiescent current, which minimizes power consumption when the battery is in standby mode. This feature contributes to the overall energy efficiency of the system, extending the battery's operational life and reducing the frequency of charging cycles.

Durable and Reliable

Encased in a robust TSSOP (Thin Shrink Small Outline Package), the BQ7790508PW is designed to withstand harsh operating conditions, making it a reliable choice for outdoor and industrial environments. With Texas Instruments' commitment to quality, this battery protector is built to deliver consistent performance over a wide temperature range.

Easy Integration

The integration of the BQ7790508PW into existing designs is straightforward, thanks to its industry-standard package and well-documented support resources provided by Texas Instruments. Designers can leverage a wealth of application notes, reference designs, and technical support to streamline the development process and bring their products to market faster.

In summary, the BQ7790508PW from Texas Instruments represents a smart investment for any developer looking to enhance the safety and efficiency of their battery-powered applications.

You May Also Be Interested in

Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2713 $52.2399
54+ $1.8637 $100.6398
84+ $1.8054 $151.6536
115+ $1.7472 $200.9280
149+ $1.6890 $251.6610
199+ $1.5142 $301.3258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 218,860 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess