EN
  • EN
  • DE

BQ7721606PWR

Part No BQ7721606PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description VOLTAGE AND TEMPERATURE PROTECTI  /  Battery Battery Protection IC Lithium Ion 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 3 ~ 16
Fault Protection Over Temperature, Over/Under Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ7721606PWRDKR,296-BQ7721606PWRTR,296-BQ7721606PWRCT
Standard Package 2,000
Win Source Part Number 1217181-BQ7721606PWR
Ultra Librarian 3D Model Ultra Librarian BQ7721606PWR CAD Model

Description

The BQ7721606PWR is a cutting-edge battery monitoring integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced chip is specifically tailored for the precise monitoring and management of multi-cell battery packs, which are commonly used in a variety of applications including electric vehicles, energy storage systems, and portable electronics.

At the heart of its functionality, the BQ7721606PWR provides high-accuracy voltage measurement capabilities for up to 16 series-connected battery cells. This enables the detection of overvoltage, undervoltage, and overtemperature conditions, ensuring the safety and longevity of the battery pack. With an exceptional voltage measurement accuracy of ±5mV, this IC helps maintain the balance across cells, which is crucial for optimizing the performance and extending the life of the battery pack.

One of the key features of the BQ7721606PWR is its robust protection system. It includes an array of safety features such as pre-charge control, cell balancing, and a secondary protection scheme that acts as a fail-safe mechanism in case the primary protection system fails. This ensures that the battery operates within its safe operating area at all times, providing peace of mind for both manufacturers and end-users.

The BQ7721606PWR is designed with flexibility in mind, offering a daisy-chainable communication interface that simplifies the connection of multiple ICs for monitoring larger battery stacks. This serial interface not only reduces wiring complexity but also enables scalable solutions for systems with higher series cell counts.

Additionally, this device is housed in a compact TSSOP (Thin Shrink Small Outline Package) with a 16-pin configuration, making it suitable for space-constrained applications. Its low power consumption and wide operating temperature range make it an ideal choice for portable and harsh environment applications.

With its advanced features and reliable performance, the BQ7721606PWR from Texas Instruments represents a state-of-the-art solution for battery monitoring that enhances safety, efficiency, and longevity in a wide range of battery-powered applications.

You May Also Be Interested in

Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7286 $51.0020
170+ $0.5978 $101.6260
260+ $0.5791 $150.5660
360+ $0.5605 $201.7800
465+ $0.5418 $251.9370
620+ $0.4857 $301.1340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,300 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess