EN
  • EN
  • DE

BQ7721602PWR

Part No BQ7721602PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description VOLTAGE AND TEMPERATURE PROTECTI  /  Battery Battery Protection IC Lithium Ion 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 3 ~ 16
Fault Protection Over Temperature, Over/Under Voltage
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ7721602PWRCT,296-BQ7721602PWRTR,296-BQ7721602PWRDKR
Standard Package 2,000
Win Source Part Number 968523-BQ7721602PWR
Ultra Librarian 3D Model Ultra Librarian BQ7721602PWR CAD Model

Description

Product Overview: BQ7721602PWR by Texas Instruments

The BQ7721602PWR is a state-of-the-art battery monitor and protector designed by Texas Instruments (TI) to ensure the optimal performance and safety of multi-cell lithium-ion battery packs. This advanced integrated circuit (IC) is part of TI's extensive portfolio of battery management solutions, and it is particularly suited for applications in electric vehicles, portable electronics, and energy storage systems.

Key Features

  • Voltage Monitoring: The BQ7721602PWR can monitor up to 16 series-connected battery cells, providing precise voltage readings that are crucial for maintaining balanced charge levels and extending battery life.
  • Protection Functions: It includes a range of protection features such as overvoltage, undervoltage, and overtemperature detection to safeguard the battery pack from operating outside its safe operating area.
  • Communication Interface: The device supports a daisy-chain communication interface that allows multiple BQ7721602PWR devices to be connected in series, enabling the monitoring of even larger battery strings without compromising communication reliability.
  • Compact Design: Housed in a TSSOP (Thin Shrink Small Outline Package), the BQ7721602PWR is designed for space-constrained applications, offering a compact footprint without sacrificing performance.

Technical Specifications

The BQ7721602PWR operates over a wide temperature range and has a high-accuracy voltage measurement capability. Its technical specifications include:

  • Cell Voltage Measurement Range: 1.5V to 5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: TSSOP-30

Applications

With its robust protection features and precise monitoring capabilities, the BQ7721602PWR is ideal for a variety of applications:

  • Electric and Hybrid Electric Vehicles
  • Power Tools and Garden Tools
  • Portable Medical Devices
  • Uninterruptible Power Supplies (UPS)
  • Energy Storage Systems

Overall, the BQ7721602PWR from Texas Instruments is a versatile and reliable solution for advanced battery management, ensuring both the performance and safety of sophisticated battery systems.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1327 $51.3270
24+ $4.2115 $101.0760
37+ $4.0799 $150.9563
51+ $3.9483 $201.3633
66+ $3.8166 $251.8956
88+ $3.4218 $301.1184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess