EN
  • EN
  • DE

BQ771809DPJT

Part No BQ771809DPJT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 5
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (3x4)
Base Product Number BQ771809
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571713-BQ771809DPJT
Ultra Librarian 3D Model Ultra Librarian BQ771809DPJT CAD Model

Description

Introducing the BQ771809DPJT Battery Protector by Texas Instruments

The BQ771809DPJT from Texas Instruments is a cutting-edge battery protection device designed to ensure the safety and longevity of multi-cell lithium-ion or lithium-polymer battery packs. This small, yet powerful integrated circuit (IC) is an essential component for any application requiring a robust battery management system.

Key Features

  • High-Accuracy Voltage Detection: The BQ771809DPJT provides precise overvoltage protection for each cell, ensuring that the voltage thresholds are maintained within safe limits. This feature is critical for preventing battery damage due to overcharging.
  • Configurable Delay Times: The device offers programmable delay times for overvoltage, allowing designers to tailor the protection to the specific needs of their application and the characteristics of the battery being used.
  • Low Power Consumption: With a focus on energy efficiency, the BQ771809DPJT operates with minimal quiescent current, thus preserving battery life and reducing power loss during operation.
  • Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for use in various environments and applications, from consumer electronics to industrial systems.

Applications

The versatility of the BQ771809DPJT makes it an ideal choice for a range of applications, including:

  • Portable consumer electronics such as smartphones, tablets, and laptops
  • Power tools that require reliable battery management for safety and efficiency
  • Electric vehicles (EVs) and e-bikes where battery integrity is crucial
  • Energy storage systems that demand consistent battery protection

Product Specifications

The BQ771809DPJT comes in a compact, 8-pin small outline integrated circuit (SOIC) package, making it easy to incorporate into your design without taking up significant board space. It supports a wide range of battery chemistries and configurations, providing the flexibility needed for modern battery-powered solutions.

With Texas Instruments' reputation for quality and reliability, the BQ771809DPJT battery protector stands out as a smart choice for designers looking to enhance the safety and performance of their battery-powered products. Its advanced features and robust protection capabilities ensure that your batteries will be safeguarded against overvoltage conditions, contributing to both the safety and longevity of your application.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0908 $54.5400
115+ $0.8950 $102.9250
175+ $0.8671 $151.7425
240+ $0.8391 $201.3840
310+ $0.8111 $251.4410
415+ $0.7272 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess