EN
  • EN
  • DE

BQ7694203PFBR

Part No BQ7694203PFBR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description 3-SERIES TO 10-SERIES MULTICELL / Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Manufacturer Texas Instruments
Packaging Reel - TR
Function Multi-Function Controller
Battery Chemistry LiFePO4/Li-ion
Number of Cells 3 ~ 10
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Interface SPI
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-BQ7694203PFBRDKR,296-BQ7694203PFBRTR,296-BQ7694203PFBRCT
Standard Package 1,000
Win Source Part Number 1320248-BQ7694203PFBR
Ultra Librarian 3D Model Ultra Librarian BQ7694203PFBR CAD Model

Description

The BQ7694203PFBR is a sophisticated battery monitor and protector integrated circuit (IC) designed and manufactured by Texas Instruments. This IC is specially tailored for use in a wide range of battery management applications, particularly for lithium-ion and lithium-polymer battery packs that require precise monitoring and protection to ensure safety and longevity.

Key Features

  • Voltage Monitoring: The BQ7694203PFBR is capable of monitoring multiple individual cell voltages in a battery pack, which is crucial for maintaining balanced charge and detecting overvoltage or undervoltage conditions that could lead to battery damage.
  • Temperature Protection: With its built-in temperature sensors, the device can monitor the battery pack's temperature, providing thermal protection and ensuring the battery operates within a safe temperature range.
  • Current Sensing: The IC includes current sensing capabilities, which are essential for detecting overcurrent conditions and preventing potential short circuits or other hazardous situations.
  • Balancing Function: To maximize battery life and performance, the BQ7694203PFBR supports cell balancing, ensuring that all cells in the battery pack charge evenly.
  • Communication Interface: It features an I2C interface for communication with a microcontroller, allowing for the configuration of the IC and the retrieval of battery status information.

Applications

The BQ7694203PFBR is ideal for a variety of applications that require reliable and accurate battery management, including:

  • Electric and hybrid electric vehicles
  • Portable power tools
  • Energy storage systems
  • Uninterruptible power supplies (UPS)
  • Medical devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the BQ7694203PFBR is no exception. It is designed to meet the stringent requirements of battery management systems, ensuring safe operation and optimal performance of the battery pack over its entire lifespan.

Package and Availability

The BQ7694203PFBR comes in a TSSOP-30 (thin shrink small outline package) which is suitable for surface mount technology (SMT). It is available for order through Texas Instruments' official website and authorized distributors.

You May Also Be Interested in

ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4189 $57.0945
11+ $9.3693 $103.0623
17+ $9.0765 $154.3005
23+ $8.7838 $202.0274
30+ $8.4910 $254.7300
40+ $7.6126 $304.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess