EN
  • EN
  • DE

BQ7694201PFBR

Part No BQ7694201PFBR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description 3-SERIES TO 10-SERIES MULTICELL / Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Manufacturer Texas Instruments
Packaging Reel - TR
Function Multi-Function Controller
Battery Chemistry LiFePO4/Li-ion
Number of Cells 3 ~ 10
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Interface SPI
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-BQ7694201PFBRTR,296-BQ7694201PFBRCT,296-BQ7694201PFBRDKR
Standard Package 1,000
Win Source Part Number 1320380-BQ7694201PFBR
Ultra Librarian 3D Model Ultra Librarian BQ7694201PFBR CAD Model

Description

Introducing the BQ7694201PFBR Battery Monitor IC from Texas Instruments

The BQ7694201PFBR is a state-of-the-art integrated circuit (IC) designed by Texas Instruments (TI) to provide comprehensive battery monitoring and protection for lithium-ion and lithium-polymer battery packs. Ideal for a range of portable applications, this advanced solution ensures safe operation and extends the life of multi-cell battery packs, making it an essential component for energy management in modern electronics.

Key Features

  • Cell Balancing and Monitoring: The BQ7694201PFBR is capable of monitoring up to 5 series cell voltages with high accuracy. This feature is critical for maintaining battery health and efficiency, ensuring that each cell is balanced and operates within its safe voltage range.
  • Advanced Protection: TI's BQ7694201PFBR offers a suite of protection features including overvoltage, undervoltage, overcurrent, and short circuit protection. These safeguards contribute to the reliability and longevity of the battery pack, preventing damage from electrical mishaps.
  • Low Power Consumption: Designed with energy efficiency in mind, the IC has a low quiescent current, which is beneficial for battery-powered devices where power conservation is paramount.
  • Communication Interface: The device includes an I2C interface for communication with a host controller, allowing for real-time battery status updates and facilitating the implementation of smart battery algorithms.

Applications

The flexibility and robustness of the BQ7694201PFBR make it suitable for a wide variety of applications, including:

  • Power tools
  • Electric bikes and scooters
  • Energy storage systems
  • Uninterruptible power supplies (UPS)
  • Portable medical devices

Technical Specifications

With a wide operating temperature range and support for various battery chemistries, the BQ7694201PFBR is designed to meet the rigorous demands of modern portable electronics. Its compact form factor, offered in a 32-pin TSSOP package, allows for seamless integration into system designs without significant space requirements.

For designers and engineers looking to enhance their battery management systems with a reliable and versatile solution, the BQ7694201PFBR from Texas Instruments represents a top-tier choice. It delivers the performance and safety features necessary to keep pace with the evolving demands of battery technology.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1768 $50.1216
30+ $3.4271 $102.8130
46+ $3.3200 $152.7200
63+ $3.2129 $202.4127
81+ $3.1058 $251.5698
108+ $2.7845 $300.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,973 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess