EN
  • EN
  • DE

BQ7694001DBTR

Part No BQ7694001DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MGMT LI-ION AFE 44TSSOP / 15-Series Cell Battery Monitor Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 9 ~ 15
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 44-TFSOP
Supplier Device Package 44-TSSOP
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806583-BQ7694001DBTR
Ultra Librarian 3D Model Ultra Librarian BQ7694001DBTR CAD Model

Description

Introducing the BQ7694001DBTR Battery Management IC from Texas Instruments

The BQ7694001DBTR is a highly sophisticated integrated circuit (IC) designed by Texas Instruments (TI) for advanced battery management solutions. This IC is an integral component for applications requiring precise monitoring, protection, and cell balancing for rechargeable battery packs. The BQ7694001DBTR is particularly suited for Lithium-ion and Lithium-polymer batteries, which are commonly used in portable electronics, electric vehicles, and energy storage systems.

Key Features of the BQ7694001DBTR:

  • Voltage Monitoring: The IC supports a series of 3 to 15 Li-ion cells, providing accurate voltage monitoring to ensure the safety and longevity of the battery pack.
  • Integrated Protection: The BQ7694001DBTR includes a range of protection features such as overvoltage, undervoltage, overcurrent, and short-circuit protection, which safeguard the battery from operating outside its safe operating area.
  • Cell Balancing: To maximize the battery's performance and lifespan, the IC is equipped with cell balancing functionality, which ensures that all cells within the battery pack are equally charged.
  • Temperature Sensing: Multiple temperature inputs allow for the monitoring of cell temperatures, providing additional protection against overheating.
  • Low Power Consumption: The device is designed to minimize power consumption, which is critical for battery-operated devices to maximize operational time between charges.
  • Communication Interface: The IC features an I2C interface for communication with a host controller, enabling the exchange of vital battery parameters and control commands.

The BQ7694001DBTR comes in a compact 30-pin TSSOP (DBT) package, making it an ideal choice for space-constrained applications. Its robust design and comprehensive feature set make it an essential component for battery management systems that require a high level of safety and efficiency.

With the BQ7694001DBTR, Texas Instruments continues its tradition of providing innovative, high-quality components for the electronics industry. Whether you're designing a new energy storage solution or upgrading an existing system, the BQ7694001DBTR offers the performance and reliability that engineers have come to expect from TI products.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8299 $50.9382
38+ $2.6508 $100.7304
59+ $2.5612 $151.1108
84+ $2.3821 $200.0964
110+ $2.2926 $252.1860
137+ $2.2030 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,550 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess