EN
  • EN
  • DE

BQ7693006DBT

Part No BQ7693006DBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 6-10C 30TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tube
Product Status Active
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 6 ~ 10
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 30-TSSOP
Base Product Number BQ7693006
Standard Package 60 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571699-BQ7693006DBT
Ultra Librarian 3D Model Ultra Librarian BQ7693006DBT CAD Model

Description

Introducing the BQ7693006DBT Battery Management System from Texas Instruments

The BQ7693006DBT is a state-of-the-art integrated circuit (IC) designed by Texas Instruments (TI) for battery management solutions. This advanced IC is specifically tailored for energy storage systems that require precise monitoring and control of battery conditions to ensure safety, efficiency, and longevity.

Key Features

  • High-precision monitoring: The BQ7693006DBT offers accurate voltage and current measurement capabilities, enabling it to monitor the state of charge (SOC) and state of health (SOH) of each battery cell with high precision.
  • Multi-cell support: This IC can support a wide range of battery configurations, making it versatile for use in 3 to 6 series cell lithium-ion and lithium-polymer battery packs.
  • Robust protection features: It includes a comprehensive set of protection features such as overvoltage, undervoltage, overcurrent, and short circuit protection, which are critical for maintaining battery safety and preventing damage.
  • Integrated balancing: With an onboard cell balancing function, the BQ7693006DBT can ensure that all cells within the battery pack charge evenly, enhancing the overall performance and lifespan of the battery.
  • Communication interface: The device offers an I2C interface for communication with a microcontroller, allowing for easy integration into a larger system and facilitating data exchange and control commands.

Applications

The versatility of the BQ7693006DBT makes it suitable for a wide range of applications, including:

  • Electric vehicles (EVs)
  • Portable power tools
  • Energy storage systems
  • Uninterruptible power supplies (UPS)
  • Medical devices requiring reliable battery management

Conclusion

The BQ7693006DBT from Texas Instruments is a comprehensive battery management system IC that offers advanced features for monitoring, protecting, and balancing multi-cell battery packs. Its precision and versatility make it an excellent choice for designers and engineers looking to enhance the performance and safety of their battery-powered applications. With TI's reputation for quality and innovation, the BQ7693006DBT stands out as a reliable and efficient solution for modern battery management needs.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3123 $55.8738
14+ $7.6409 $106.9726
21+ $7.4021 $155.4441
28+ $7.1634 $200.5752
37+ $6.9246 $256.2102
49+ $6.2082 $304.2018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,008 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess