EN
  • EN
  • DE

BQ6400RGZT

Part No BQ6400RGZT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION 3-4C 48VQFN / Battery Multi-Function Controller IC Lithium Ion 48-VQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series PowerPump™
Package Tape & Reel
Function Multi-Function Controller
Battery Chemistry Lithium Ion
Number of Cells 3 ~ 4
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number BQ6400
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342409-BQ6400RGZT
Ultra Librarian 3D Model Ultra Librarian BQ6400RGZT CAD Model

Description

The BQ6400RGZT is a state-of-the-art integrated circuit device developed by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance product is designed to cater to the demanding needs of modern electronic applications, providing a reliable and efficient solution for power management and other critical functions.

Key Features

  • Advanced Power Management: The BQ6400RGZT is equipped with sophisticated power management capabilities that ensure stable and efficient operation, extending the battery life of portable devices and reducing the overall power consumption.
  • High Integration: This IC integrates multiple functions into a single chip, which helps in reducing the component count, saving space on the PCB, and simplifying the design process for engineers.
  • Robust Protection Features: It includes a variety of protection features, such as over-current, over-voltage, short-circuit, and thermal protection, safeguarding the device and the system it powers against a range of potential issues.
  • Wide Operating Temperature Range: The BQ6400RGZT is designed to operate effectively across a broad temperature range, making it suitable for use in diverse environments and applications.

Applications

The versatility of the BQ6400RGZT allows it to be used in a wide array of applications, including but not limited to:

  • Portable Electronics
  • Smartphones and Tablets
  • Wearable Technology
  • Medical Devices
  • Energy Storage Systems

Technical Specifications

The BQ6400RGZT comes in a compact QFN package and is designed to meet the rigorous standards of the electronics industry. Its specifications are a testament to Texas Instruments' commitment to quality and performance.

Conclusion

With its advanced features and reliable performance, the BQ6400RGZT from Texas Instruments stands out as an essential component for designers and manufacturers who require the best in power management solutions. Its integration, efficiency, and protection features make it a top choice for a wide range of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess