EN
  • EN
  • DE

BQ51051BYFPR

Part No BQ51051BYFPR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR RCVR 28DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Wireless Power Receiver
Operating Supply Current 8mA
Supply Voltage - Operating 4 V to 10 V
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 28-DSBGA
Win Source Part Number 1024170-BQ51051BYFPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ51051BYFPR CAD Model

Description

Introducing the BQ51051BYFPR Wireless Power Receiver from Texas Instruments

The BQ51051BYFPR is a highly integrated wireless power receiver that offers a complete and compact solution for Qi-compliant wireless charging applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is designed to meet the needs of modern portable electronics that require efficient, contactless power delivery.

The BQ51051BYFPR is built to work seamlessly with the Qi wireless charging standard, ensuring compatibility with a wide range of charging pads and accessories. This receiver integrates a wireless power control and communication system, rectifier, and power conditioning functionalities all in one small package, simplifying the design and manufacturing process for product developers.

One of the key features of the BQ51051BYFPR is its ability to provide an output voltage of 5 V with an output current of up to 1 A, which is ideal for charging a variety of small devices such as smartphones, headphones, smartwatches, and more. The device also boasts an impressive end-to-end efficiency, which helps in minimizing heat generation and ensuring a faster charging experience.

The BQ51051BYFPR also includes several safety features that protect both the charging device and the receiver. These include overvoltage protection, overcurrent protection, and thermal shutdown. Additionally, the device supports Foreign Object Detection (FOD), which prevents power transfer when a metal object is detected between the charger and the receiver, thereby enhancing user safety and preventing damage to the device.

With its compact form factor, the BQ51051BYFPR is provided in a 28-pin, 1.9 mm x 3 mm x 0.5 mm ultra-thin DSBGA package, making it suitable for space-constrained applications. Its design is optimized for efficient thermal performance and low standby power, making it an environmentally friendly choice for wireless power solutions.

Overall, the BQ51051BYFPR from Texas Instruments represents a reliable and high-performance choice for manufacturers looking to incorporate wireless charging capabilities into their products. Its integration of advanced features and compliance with the Qi standard ensures a seamless user experience for end-users seeking the convenience of wireless charging technology.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8349 $54.6792
18+ $5.6082 $100.9476
28+ $5.4329 $152.1212
39+ $5.2577 $205.0503
50+ $5.0824 $254.1200
66+ $4.5566 $300.7356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,134 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess