EN
  • EN
  • DE

BQ51021YFPT

Part No BQ51021YFPT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR RCVR 42DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Wireless Power Receiver
Operating Supply Current 2.5A
Supply Voltage - Operating 4 V to 10 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 42-DSBGA
Win Source Part Number 1024163-BQ51021YFPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ51021YFPT CAD Model

Description

Texas Instruments BQ51021YFPT Wireless Power Receiver

The Texas Instruments BQ51021YFPT is a highly integrated wireless power receiver that offers an advanced solution for portable applications requiring contactless charging. This compact device is designed to work seamlessly with the Qi wireless power standard, set by the Wireless Power Consortium (WPC), ensuring compatibility with a wide range of wireless chargers available in the market.

Equipped with a rectifier and a built-in synchronous buck converter, the BQ51021YFPT is capable of delivering up to 5W of power to the system, making it suitable for a variety of small form-factor portable devices such as smartphones, headphones, and wearable technology. The receiver's high-efficiency operation not only ensures fast and convenient charging but also helps to extend the battery life of the end device.

One of the standout features of the BQ51021YFPT is its foreign object detection (FOD) functionality. This safety feature prevents power transfer when a metallic foreign object is detected between the transmitter and receiver, thereby reducing the risk of overheating or damage to the device or charging surface. Moreover, the receiver supports multiple output voltage options, providing flexibility for different battery chemistries and configurations.

For ease of integration, the BQ51021YFPT comes in a compact 28-pin thin QFN package, which is ideal for space-constrained applications. The device also includes an I2C interface for communication with a host processor, allowing for additional control and monitoring of the charging process. This includes the ability to read key parameters such as voltage, current, and temperature, as well as the status of the charging process.

In summary, the Texas Instruments BQ51021YFPT is an efficient, feature-rich wireless power receiver that provides a reliable and user-friendly solution for implementing wireless charging in a variety of portable devices. Its compatibility with the Qi standard, along with advanced features like FOD and flexible voltage output, make it a smart choice for manufacturers looking to enhance their products with the convenience of wireless power.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4742 $54.7420
23+ $4.4917 $103.3091
35+ $4.3513 $152.2955
48+ $4.2110 $202.1280
62+ $4.0706 $252.3772
83+ $3.6495 $302.9085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess