EN
  • EN
  • DE

BQ51020YFPT

Part No BQ51020YFPT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR RCVR 42DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Wireless Power Receiver
Operating Supply Current 2.5A
Supply Voltage - Operating 4 V to 10 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 42-DSBGA
Win Source Part Number 1024162-BQ51020YFPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ51020YFPT CAD Model

Description

The BQ51020YFPT is a highly integrated wireless receiver IC from Texas Instruments, designed for efficient and convenient wireless power transfer in portable applications. This advanced chip is a member of TI’s wireless power consortium (WPC)-compliant Qi technology solutions, which are at the forefront of the wireless charging revolution.

Key Features

  • WPC Qi V1.2 Compliant: This device meets the latest Qi specifications for wireless power transfer, ensuring compatibility with a wide range of Qi-compliant transmitters.
  • Integrated Rectifier and LDO: The BQ51020YFPT integrates a synchronous rectifier for AC/DC conversion and a low dropout regulator for stable DC output, minimizing external component count and simplifying design.
  • Dynamic Power Limiting (DPL): This feature enables operation with a wide range of adapters by adjusting the receiver power to avoid overloading the power supply.
  • Foreign Object Detection (FOD): The device includes FOD functionality to prevent power transfer when a metallic foreign object is detected between the transmitter and receiver, ensuring safety and efficiency.

Applications

The BQ51020YFPT is suitable for a variety of applications where wireless charging is desirable. This includes, but is not limited to:

  • Smartphones and Tablets
  • Handheld Devices
  • Wearable Technology
  • Medical Devices and Accessories
  • Portable Industrial Devices

Technical Specifications

The BQ51020YFPT operates over a wide input voltage range and is optimized for 5-W applications. It also features an I2C interface for communication with a host controller, providing programmable control over various parameters and facilitating intelligent power management.

Design Support

Texas Instruments provides comprehensive design support for the BQ51020YFPT, including evaluation modules, application notes, and a suite of design tools to assist engineers in expediting the development process. With this support, integrating the BQ51020YFPT into your next wireless power project can be both efficient and straightforward.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0489 $56.3912
18+ $5.7837 $104.1066
27+ $5.6029 $151.2783
37+ $5.4222 $200.6214
48+ $5.2415 $251.5920
64+ $4.6992 $300.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess