EN
  • EN
  • DE

BQ4802LYDSH

Part No BQ4802LYDSH
Manufacturer Texas Instruments
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 2.7V ~ 3.6V
Voltage - Supply, Battery 2.4V ~ 4V
Current - Timekeeping (Max) 1.5mA (Typ) @ 2.7 V ~ 3.6 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 28-SOIC (0.345", 8.77mm Width) with SNAPHAT Sockets
Supplier Device Package 28-SOP
Base Product Number BQ4802
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571657-BQ4802LYDSH
Ultra Librarian 3D Model Ultra Librarian BQ4802LYDSH CAD Model

Description

Product Overview: Texas Instruments BQ4802LYDSH

The BQ4802LYDSH is a high-performance integrated circuit from Texas Instruments, designed to cater to the demanding requirements of real-time clock (RTC) applications. This robust RTC chip offers a wide array of features, making it an ideal choice for various electronic devices that require accurate timekeeping, such as computers, servers, embedded systems, and industrial machinery.

Key Features

  • High Accuracy: The BQ4802LYDSH maintains precise timekeeping, ensuring that devices operate on schedule and maintain accurate logs.
  • Low Power Consumption: Designed for efficiency, this RTC chip consumes minimal power, which is crucial for battery-powered devices and applications where energy conservation is a priority.
  • Integrated Battery Backup: It comes with an integrated battery backup circuitry, allowing the RTC to continue functioning even during power outages, thereby preserving time and date information.
  • Automatic Leap Year Correction: The device includes an intelligent leap year correction feature that adjusts the date automatically, ensuring the calendar remains accurate for years to come.
  • Flexible Interface: The BQ4802LYDSH supports a versatile interface that is compatible with most microcontrollers, making it easy to integrate into a wide range of systems.

Applications

The versatility of the BQ4802LYDSH allows it to be used in a multitude of applications, including:

  • Consumer Electronics
  • Networking Equipment
  • Industrial Control Systems
  • Data Loggers
  • Medical Devices

Technical Specifications

Some of the technical specifications for the BQ4802LYDSH include:

  • Voltage Supply: 3V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package / Case: 24-SOIC

Note: For detailed specifications and application guidance, refer to the datasheet provided by Texas Instruments.

Conclusion

The BQ4802LYDSH from Texas Instruments stands out as a reliable and efficient solution for real-time clock applications. Its accuracy, low power consumption, and integrated features make it a top choice for designers looking to enhance the performance and reliability of their time-sensitive applications.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess