EN
  • EN
  • DE

BQ4285S-SB2TR

Part No BQ4285S-SB2TR
Manufacturer Texas Instruments
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size 114B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Supply, Battery 2.5 V to 4 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 1024135-BQ4285S-SB2TR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian BQ4285S-SB2TR CAD Model

Description

Introducing the BQ4285S-SB2TR Real-Time Clock from Texas Instruments

The BQ4285S-SB2TR is a sophisticated, full-featured real-time clock (RTC) module designed by Texas Instruments to provide precise time and date information for a wide range of applications. This integrated circuit is tailored to meet the needs of complex embedded systems, such as industrial controllers, data loggers, and communication equipment, where reliable timekeeping is indispensable.

This RTC is equipped with a built-in quartz crystal that ensures high accuracy and stability over temperature and time. The BQ4285S-SB2TR maintains seconds, minutes, hours, day, date, month, and year information, with automatic leap year compensation valid up to the year 2100. The 24-hour or 12-hour format with an AM/PM indicator offers flexibility to suit different timekeeping preferences.

One of the key features of this device is its integrated battery backup input. This allows the BQ4285S-SB2TR to continue timekeeping even when the primary power is lost, ensuring that the clock maintains accurate time without interruption. The low power consumption of the device during backup mode helps to prolong battery life, making it an energy-efficient choice for battery-powered applications.

The BQ4285S-SB2TR also includes a programmable alarm and interrupt function, which can be set to trigger on a specific date, day of the month, or time. This feature is particularly useful for scheduling events or waking up a microcontroller (MCU) from a low-power state at predetermined times.

Interfacing with the BQ4285S-SB2TR is made easy thanks to its simple serial interface, which is compatible with most microprocessors. The device is available in a surface-mount package, making it suitable for automated assembly processes and saving valuable board space in compact electronic designs.

By choosing the BQ4285S-SB2TR from Texas Instruments, designers can ensure accurate timekeeping in their systems while benefiting from the reliability and innovation that come with TI's products. Whether used in industrial, commercial, or consumer applications, this RTC module provides a dependable solution for time-related functions.

For detailed specifications and application guidance, developers are encouraged to consult the datasheet and support documentation available from Texas Instruments.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6983 $53.5864
19+ $5.4961 $104.4259
29+ $5.3243 $154.4047
39+ $5.1526 $200.9514
51+ $4.9808 $254.0208
68+ $4.4656 $303.6608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess