EN
  • EN
  • DE

BQ40320RSMR

Part No BQ40320RSMR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1355680-BQ40320RSMR
Ultra Librarian 3D Model Ultra Librarian BQ40320RSMR CAD Model

Description

Introducing the BQ40320RSMR from Texas Instruments

The BQ40320RSMR is a cutting-edge battery management solution brought to you by Texas Instruments, a global semiconductor company that designs and manufactures innovative technologies. This product is part of TI's extensive portfolio of integrated circuits designed to ensure safe and efficient operation for a variety of battery-powered applications.

This advanced battery monitor and protector is specifically engineered for single-cell Li-Ion or Li-Polymer batteries. It is a highly integrated device that offers a comprehensive suite of features to enhance the performance and longevity of your battery-operated systems. The BQ40320RSMR is particularly well-suited for portable electronics, where space is at a premium and power efficiency is a must.

Key Features of the BQ40320RSMR

  • Voltage Monitoring: The device provides accurate voltage monitoring, ensuring the battery operates within safe limits, which is crucial for maintaining the health and safety of the battery.
  • Current Protection: It includes overcurrent, short-circuit, and discharge protection features that safeguard the battery from potentially damaging operating conditions.
  • Temperature Monitoring: An integrated temperature sensor monitors the battery's temperature, preventing operation outside of the specified temperature range.
  • Charge Control: The BQ40320RSMR supports charge control functions, which are essential for optimizing the charging process and extending battery life.
  • Power Management: It provides efficient power management capabilities to minimize energy consumption when the battery is in standby mode.
  • Communication Interface: The device offers an I2C interface for communication with a host controller, enabling detailed battery status reporting and parameter configuration.

The BQ40320RSMR is available in a compact, surface-mount package, making it easy to integrate into your design with minimal footprint. Its versatility and robust feature set make it an ideal choice for applications such as smartphones, tablets, digital cameras, and other portable electronic devices that require reliable battery management.

With the BQ40320RSMR, designers can rest assured that their products are powered by a sophisticated and dependable battery management system that not only prolongs the life of the battery but also ensures the safety and efficiency of the device it powers.

You May Also Be Interested in

LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9428 $51.2564
31+ $3.2352 $100.2912
48+ $3.1341 $150.4368
66+ $3.0330 $200.1780
86+ $2.9319 $252.1434
115+ $2.6286 $302.2890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess