EN
  • EN
  • DE

BQ4014MB-120

Part No BQ4014MB-120
Manufacturer Texas Instruments
Catalog SRAM
Description 256Kx8 Nonvolatile SRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 2Mb (256K x 8)
Write Cycle Time - Word, Page 120ns
Access Time 120ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 32-DIP Module (0.61", 15.49mm)
Manufacturer Package 32-DIP Module (18.42x52.96)
Win Source Part Number 1154330-BQ4014MB-120
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name bq4014
Introduction Date September 01, 1992
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BQ4014MB-120 CAD Model

Description

The BQ4014MB-120 is a state-of-the-art non-volatile SRAM module developed by Texas Instruments, designed to provide reliable data retention and easy integration into a wide range of applications. This memory module is particularly suited for systems requiring frequent or rapid data updates, where the integrity of the data is paramount.

Key Features

  • Memory Capacity: The BQ4014MB-120 offers a substantial memory capacity of 1Mbit, organized as 128K x 8 bits, allowing for ample storage for critical data.
  • Data Retention: Utilizing advanced non-volatile elements, this module ensures data retention without the need for a battery, making it a maintenance-free solution for data storage.
  • Access Time: With an access time of 120ns, the BQ4014MB-120 provides fast read and write operations, which is essential for high-performance computing environments.
  • Power Supply: It operates over a wide power supply range, accommodating various system design requirements without compromising on performance.
  • Package Type: The module comes in a robust 32-pin DIP (Dual In-line Package), ensuring easy mounting on printed circuit boards and compatibility with standard sockets.

Applications

The BQ4014MB-120 is versatile and can be employed in numerous applications. It is particularly well-suited for use in:

  • Industrial control systems
  • Medical equipment
  • Networking hardware
  • Telecommunications infrastructure
  • Automotive electronics
Its reliability and speed make it an excellent choice for systems where data integrity and availability are critical.

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the BQ4014MB-120 is no exception. Each module undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected from Texas Instruments products. Customers can trust the BQ4014MB-120 for their mission-critical applications where data must be preserved reliably over time.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Samsung
QDR2 SRAM 8Mx9 Pb-Free FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209
Samsung
SRAM 16MBit
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 48FBGA
Lowest to $0.3843
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess