EN
  • EN
  • DE

BQ34Z110PW

Part No BQ34Z110PW
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC FUEL GAUGE LEAD ACID 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202645-BQ34Z110PW
Win Source Part Number Cross
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Management
Manufacturer Texas Instruments
Series Impedance Track™
Package Tube
Product Status Active
Function Battery Monitor
Battery Chemistry Lead Acid
Interface HDQ, I²C
Operating Temperature -40°C ~ 85°C (TA)
Ultra Librarian 3D Model Ultra Librarian BQ34Z110PW CAD Model

Description

The BQ34Z110PW from Texas Instruments is a high-precision battery management device designed to cater to a wide array of power requirements for modern electronic devices. This product is part of the extensive TI battery management solutions that provide advanced fuel gauging, enabling accurate monitoring of battery life in portable and mobile applications.

Key Features

  • Impedance Track™ Technology: The BQ34Z110PW incorporates TI's patented Impedance Track™ algorithm, offering accurate state-of-charge (SOC) calculations even under varying environmental conditions and aging effects.
  • Wide Voltage Range: This device supports a wide range of battery voltages, making it versatile for single-cell Li-Ion to multi-cell battery packs, ensuring broad compatibility with a variety of power sources.
  • Low Power Consumption: Designed for efficiency, the BQ34Z110PW has an ultra-low power consumption mode that significantly extends battery life when the device is in standby.
  • Communication Interface: It features an I2C interface for seamless communication with microcontrollers and processors, facilitating easy integration into system designs.

Applications

The BQ34Z110PW is suitable for a wide range of applications, including:

  • Portable consumer electronics
  • Handheld devices
  • Medical equipment
  • Wireless speakers and headphones
  • And other smart devices requiring reliable battery management

Design and Integration

With a small footprint PowerPAD™ MSOP package, the BQ34Z110PW is ideal for space-constrained applications. Its design is optimized for easy integration into existing and new projects, providing design flexibility without compromising on performance.

Support and Resources

Texas Instruments provides comprehensive technical support and resources for the BQ34Z110PW, including datasheets, application notes, and design tools, to assist developers in implementing this device into their projects effectively.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3909 $61.5636
8+ $12.6285 $101.0280
13+ $12.2338 $159.0394
17+ $11.8392 $201.2664
22+ $11.4446 $251.7812
30+ $10.2606 $307.8180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess