Product Overview: BQ26200PWRG4
The BQ26200PWRG4 is a high-performance, integrated battery monitor and protector designed by Texas Instruments. This advanced chip is engineered to cater to the needs of modern single-cell Li-Ion or Li-Polymer battery-powered systems, ensuring efficient operation, longevity, and safety. Its compact form factor, encapsulated in a TSSOP (Thin Shrink Small Outline Package), makes it ideal for space-constrained applications.
Key Features
- High Precision: Offers accurate measurement of battery parameters, including voltage, current, and temperature, ensuring reliable battery management.
- Versatile Protection: Comes with multiple protection features such as overcharge, over-discharge, short-circuit, and overcurrent, safeguarding the battery and the system.
- Low Power Consumption: Designed for energy efficiency, the BQ26200PWRG4 consumes minimal power, making it suitable for portable applications.
- Communication Interface: Equipped with an I2C interface, which allows for easy communication with the host controller for monitoring and control purposes.
Applications
The versatility of the BQ26200PWRG4 makes it an excellent choice for a wide array of applications, including:
- Smartphones and Tablets
- Portable Media Players
- Handheld Gaming Devices
- Medical and Healthcare Devices
- Wearable Technology
Technical Specifications
The BQ26200PWRG4 operates over a broad voltage range and is characterized by its robustness and precision. Here are some of the technical specifications:
- Supply Voltage: 2.5V to 5.5V
- Operating Temperature: -40°C to +85°C
- Package: TSSOP (Thin Shrink Small Outline Package)
With its comprehensive feature set, the BQ26200PWRG4 from Texas Instruments stands out as a leading solution for battery management in portable electronic devices. Its combination of precision, protection, and low power consumption ensures the optimal performance and safety of your applications.