EN
  • EN
  • DE

BQ30Z55EVM-001

Part No BQ30Z55EVM-001
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR BQ30Z55-001 / BQ30Z55 Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Impedance Track
Main Purpose Power Management, Battery Gauge
Utilized IC / Part BQ30Z55
Supplied Contents Board(s)
Win Source Part Number 770362-BQ30Z55EVM-001
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name BQ30Z55EVM-001
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BQ30Z55EVM-001 CAD Model

Description

Product Overview: BQ30Z55EVM-001

The BQ30Z55EVM-001 from Texas Instruments is an evaluation module (EVM) designed to help developers and engineers quickly assess the capabilities and performance of the BQ30Z55 integrated circuit (IC). This IC is a highly sophisticated battery fuel gauge solution that offers state-of-the-art features for monitoring and managing battery packs typically used in portable and mobile devices.

Key Features

  • Accurate Fuel Gauging: Utilizes the proprietary Impedance Track™ algorithm for precise battery capacity measurement, ensuring reliable information on remaining battery life.
  • Support for Multiple Battery Chemistries: Compatible with a wide range of battery chemistries, including Li-Ion, Li-Pol, and LiFePO4, providing versatile solutions for various applications.
  • Data Logging Capabilities: Equipped with onboard data flash for logging battery parameters, which is invaluable for understanding battery health and performance over time.
  • User-Configurable: Offers customization options through the provided software, allowing users to tailor the fuel gauge parameters to specific battery characteristics.

Benefits of Using BQ30Z55EVM-001

The BQ30Z55EVM-001 enables rapid prototyping and testing, significantly reducing development time and accelerating the product-to-market process. Its user-friendly interface allows for easy connection to a battery and host system, facilitating seamless integration into existing designs. With its robust feature set, the EVM is an indispensable tool for engineers looking to optimize battery performance and extend device runtime.

Applications

This evaluation module is ideal for a broad range of applications, particularly those requiring accurate battery management and monitoring, such as:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Handheld Instruments
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicles (EVs) and e-Bikes

In conclusion, the BQ30Z55EVM-001 from Texas Instruments is a powerful tool that provides developers with an in-depth understanding of battery behavior and performance, enabling the creation of more reliable and user-friendly portable devices.

You May Also Be Interested in

Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess