EN
  • EN
  • DE

BQ30420DBTR

Part No BQ30420DBTR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 983893-BQ30420DBTR
Ultra Librarian 3D Model Ultra Librarian BQ30420DBTR CAD Model

Description

Product Overview: Texas Instruments BQ30420DBTR

The BQ30420DBTR is a cutting-edge battery management device from the renowned electronics manufacturer, Texas Instruments. This sophisticated integrated circuit (IC) is specifically designed to enhance the performance, reliability, and longevity of single-cell Li-Ion and Li-Pol battery packs, making it an ideal choice for a wide range of portable applications.

As a critical component in battery management, the BQ30420DBTR offers precise monitoring and control of charging and discharging processes. It achieves this through its advanced algorithms that ensure optimal charging efficiency and safety, protecting the battery from conditions such as overcharging, deep discharging, overcurrent, and overheating.

Key Features:

  • Impedance Track™ Technology: This feature enables the device to provide highly accurate state-of-charge (SOC) readings, which are crucial for the user to gauge the remaining battery life accurately.
  • Integrated Power FETs: The inclusion of high-side NMOS charging and discharging FETs simplifies the circuit design and reduces external component count, contributing to a more compact and cost-effective battery management solution.
  • Flexible Configuration: The BQ30420DBTR can be tailored to suit various application requirements, thanks to its programmable settings for charging voltage, current limits, and other critical parameters.
  • Protection Features: It offers a comprehensive suite of safety features, including short-circuit protection, over-voltage lockout, and thermal shutdown, to ensure the battery operates within safe limits.
  • Communication Interface: The device supports I2C communication, allowing it to interface with a microcontroller for real-time monitoring and control of the battery system.

Applications:

The BQ30420DBTR is versatile and can be used in a variety of devices such as smartphones, tablets, digital cameras, and other portable electronics that require efficient and reliable battery management. Its compact form factor, combined with its robust feature set, makes it an excellent choice for designers looking to enhance the user experience by extending battery life and ensuring safety.

In summary, the BQ30420DBTR from Texas Instruments represents a state-of-the-art solution for modern battery management challenges, providing designers with a powerful tool to create more reliable, safe, and user-friendly portable electronic devices.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
Texas Instruments
SNC1S22ZHK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2942 $50.4724
54+ $1.8824 $101.6496
83+ $1.8236 $151.3588
114+ $1.7648 $201.1872
147+ $1.7059 $250.7673
197+ $1.5295 $301.3115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,420 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess