EN
  • EN
  • DE

BQ29733DSET

Part No BQ29733DSET
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LITHIUM BATT PROTECT 6-WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 1024114-BQ29733DSET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ29733DSET CAD Model

Description

The BQ29733DSET is a cutting-edge battery protection device from Texas Instruments, designed to provide state-of-the-art protection for single-cell lithium-ion or lithium-polymer batteries. As a crucial component in portable electronics, this device ensures the longevity and safety of battery-powered applications.

Key Features

  • Voltage Protection: The BQ29733DSET offers overcharge voltage protection, over-discharge voltage protection, and overcurrent protection during charge and discharge, safeguarding the battery from conditions that could lead to damage or unsafe scenarios.
  • High-Accuracy Monitoring: With precise monitoring capabilities, the device ensures that the battery operates within its safe operating area, thus enhancing the overall performance and lifespan of the battery.
  • Low Power Consumption: Designed with energy efficiency in mind, the BQ29733DSET consumes minimal power, making it an ideal choice for battery-powered devices where power conservation is critical.
  • Compact Design: The small footprint of the device allows for seamless integration into various electronic designs, without compromising on space or adding significant weight to the end product.

Applications

The versatility of the BQ29733DSET makes it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Electronic Books
  • Handheld Gaming Devices
  • And other single-cell lithium-ion or lithium-polymer battery-powered devices.

Technical Specifications

The BQ29733DSET is equipped with technical features that ensure optimal performance:

  • Supply Voltage Range: 2.3V to 6V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 8-pin SON (DSET)

With its comprehensive protection features and high-accuracy monitoring, the BQ29733DSET from Texas Instruments represents a reliable and efficient solution for battery protection in modern electronic devices. Its compact size and low power consumption make it an excellent choice for designers looking to enhance the safety and performance of their battery-powered products.

You May Also Be Interested in

Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6358 $50.8640
195+ $0.5217 $101.7315
300+ $0.5054 $151.6200
410+ $0.4891 $200.5310
530+ $0.4728 $250.5840
710+ $0.4239 $300.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,075 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess