EN
  • EN
  • DE

BQ29732DSET

Part No BQ29732DSET
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LITHIUM BATT PROTECT 6WSON / Battery Protection Li-Ion/Li-Pol 6-Pin WSON T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Operating Temperature Range -40°C ~ 85°C (TA)
Package 6-WFDFN
Manufacturer Package 6-WSON (1.5x1.5)
Win Source Part Number 770360-BQ29732DSET
Popularity Medium
Supply and Demand Status Limited
Family Name BQ29732
Introduction Date May 18, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ29732DSET CAD Model

Description

The BQ29732DSET is a cutting-edge battery protection device manufactured by Texas Instruments, designed to offer a comprehensive solution for single-cell lithium-ion batteries. This highly integrated circuit is engineered to safeguard battery packs from various adverse conditions, thereby ensuring both safety and longevity of the battery system.

Key Features

  • Voltage Protection: The BQ29732DSET features precise overvoltage and undervoltage protection, ensuring the battery operates within its safe voltage range.
  • Current Protection: With its robust overcurrent and short-circuit protection capabilities, the device prevents the battery from damage due to excessive current draw or external circuit faults.
  • Temperature Monitoring: An integrated temperature sensor allows for thermal protection, cutting off the battery in the event of overheating.
  • Low Power Consumption: The device is optimized for low quiescent current, which minimizes power drain when the battery is in standby mode, thereby extending the overall battery life.

Applications

The versatility of the BQ29732DSET makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Electronic books
  • Handheld power tools
  • Other personal electronic devices

Technical Specifications

The BQ29732DSET is designed with precision and reliability in mind, featuring:

  • Single-cell lithium-ion battery protection
  • High-accuracy voltage and current sensing
  • Programmable protection thresholds
  • Low quiescent current for power conservation
  • Compact package suitable for space-constrained applications

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the BQ29732DSET is no exception. The device is built to meet the highest industry standards for performance and reliability, ensuring that your battery-powered devices operate safely and efficiently over their lifespan.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4317 $51.8040
285+ $0.3543 $100.9755
440+ $0.3432 $151.0080
605+ $0.3321 $200.9205
780+ $0.3211 $250.4580
1,045+ $0.2878 $300.7510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,374 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess