EN
  • EN
  • DE

BQ296203DSGR

Part No BQ296203DSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CEL 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 110°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (2x2)
Family Name BQ296203
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50972-2-ND, 296-BQ296203DSGRDKR, 296-50972-1-ND, BQ296203DSGR-ND, 296-50972-1, 296-BQ296203DSGRCT, 296-50972-2, 296-BQ296203DSGRTR, 296-50972-6, 296-50972-6-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913460-BQ296203DSGR
Ultra Librarian 3D Model Ultra Librarian BQ296203DSGR CAD Model

Description

The BQ296203DSGR is a cutting-edge battery protection device from Texas Instruments, designed to provide a robust solution for safeguarding Lithium-ion and Lithium-polymer battery packs. This compact, integrated circuit is essential for applications that require reliable and efficient battery management, such as portable electronics, power tools, and electric vehicles.

Key Features

  • Voltage Protection: The BQ296203DSGR offers precise overvoltage and undervoltage protection, ensuring the battery operates within its safe voltage range to prevent damage and extend lifespan.
  • Current Sensing: With its advanced current sensing capabilities, the device can detect overcurrent conditions during charging and discharging, providing an additional layer of safety.
  • Temperature Monitoring: The integrated temperature sensor allows for thermal protection, which prevents the battery from operating in extreme temperature conditions that could lead to thermal runaway.
  • Low Power Consumption: Designed with energy efficiency in mind, the BQ296203DSGR consumes minimal power, making it ideal for battery-powered applications where energy conservation is crucial.
  • Compact Form Factor: The device comes in a small 8-pin package, making it suitable for space-constrained applications without compromising on performance.

Technical Specifications

Parameter Value Overvoltage Protection Threshold 4.35V (typ) Undervoltage Protection Threshold 2.4V (typ) Operating Temperature Range -40°C to 85°C Package Type SON-8

Applications

The BQ296203DSGR is versatile and can be used in a wide range of applications. Its precise protection features make it an excellent choice for:

  • Smartphones and Tablets
  • Laptop Batteries
  • Power Tools
  • Uninterruptible Power Supplies (UPS)
  • Electric and Hybrid Electric Vehicles
  • Portable Medical Devices

With the BQ296203DSGR, Texas Instruments continues to uphold its reputation for delivering high-quality, reliable components that lead the industry in battery management solutions.

You May Also Be Interested in

Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1114 $50.0130
110+ $0.9119 $100.3090
170+ $0.8834 $150.1780
235+ $0.8549 $200.9015
305+ $0.8264 $252.0520
405+ $0.7409 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess